EN
  • EN
  • DE

TS1872IYDT

Part No TS1872IYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.8V input/output rail-to-rail low power operational amplifiers | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.6V/μs
Gain Bandwidth Product 1.8MHz
Current - Input Bias 70nA
Voltage - Input Offset 100μV
Supply Current 500μA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 1.8V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TS187*
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274179-TS1872IYDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1872IYDT CAD Model

Description

Product Overview: TS1872IYDT from STMicroelectronics

The TS1872IYDT is a cutting-edge operational amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This op-amp is part of the TS187x series, which is known for its low power consumption and high precision, making it an ideal choice for battery-powered applications and systems requiring accurate signal conditioning.

Key Features

  • Low Power Consumption: With its design focused on efficiency, the TS1872IYDT consumes minimal power, which extends battery life in portable devices and reduces power costs in stationary applications.
  • Wide Supply Voltage Range: The device can operate over a broad range of supply voltages, from 2.7V to 5.5V, providing flexibility across different power environments.
  • High Precision: Accuracy is paramount in operational amplifiers, and the TS1872IYDT delivers with its low input offset voltage and high gain bandwidth product.
  • Stable Performance: It is designed to offer stability and reliability, ensuring consistent performance over temperature and process variations.
  • Low Input Bias Current: The low input bias current makes it suitable for applications that require high input impedance.

Applications

The TS1872IYDT is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Signal conditioning systems
  • Analog filters
  • Data acquisition systems
  • Medical instrumentation
  • Automotive control systems

Product Specifications

STMicroelectronics has equipped the TS1872IYDT with specifications that ensure top-notch performance:

  • Dual-channel configuration
  • Output short-circuit protection
  • Extended temperature range: -40°C to +85°C
  • Low input offset voltage: 900 µV max
  • Gain bandwidth product: 1 MHz

In conclusion, the TS1872IYDT from STMicroelectronics is a highly efficient, precise, and reliable operational amplifier that meets the demands of modern electronic applications. Its low power consumption and wide supply voltage range make it an excellent choice for designers looking to create energy-efficient and versatile products.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1274 $62.0070
125+ $0.9252 $115.6500
195+ $0.8962 $174.7590
270+ $0.8673 $234.1710
345+ $0.8385 $289.2825
465+ $0.7517 $349.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,990 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess