Product Overview: MAX492CSA+
The MAX492CSA+ is a high-performance, precision operational amplifier from Maxim Integrated. This op-amp is designed to offer a perfect blend of features that make it suitable for a wide range of applications, including industrial control systems, sensor interfaces, active filters, and data acquisition systems.
The device operates with a single-supply voltage ranging from 4.5V to 36V or a dual supply of ±4.5V to ±18V, providing designers with flexibility in various power environments. The MAX492CSA+ boasts a low offset voltage and offset voltage drift, ensuring high accuracy in signal processing tasks over time and temperature variations.
With a quiescent current of just 250µA per amplifier, the MAX492CSA+ is an excellent choice for power-sensitive applications. Despite its low power consumption, it does not compromise on speed, delivering a gain-bandwidth product of 1MHz. This makes it suitable for applications that require both energy efficiency and high-speed performance.
The MAX492CSA+ features a common-mode input voltage range that includes ground, making it ideal for single-supply operations. It also has a rail-to-rail output stage, which allows the output to swing close to the supply rails, maximizing the dynamic range in applications with limited supply voltages.
Packaged in an 8-pin SOIC, the MAX492CSA+ is designed for easy integration into a variety of circuit designs. Its small footprint and surface-mount packaging make it an excellent choice for space-constrained applications.
In summary, the MAX492CSA+ from Maxim Integrated is a versatile, low-power, high-precision operational amplifier that provides designers with the performance needed for demanding analog circuits. Whether it's for industrial, medical, or consumer electronics, the MAX492CSA+ is engineered to deliver reliable and accurate performance.
Key Features:
- Single or Dual Supply Operation: 4.5V to 36V, or ±4.5V to ±18V
- Low Offset Voltage
- Low Quiescent Current: 250µA per Amplifier
- Gain-Bandwidth Product: 1MHz
- Rail-to-Rail Output Swing
- Common-Mode Input Voltage Range Includes Ground
- 8-Pin SOIC Package