EN
  • EN
  • DE

ATXMEGA32C4-MH

Part No ATXMEGA32C4-MH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 32KB FLASH 44VQFN / AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® C4
Package Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.6V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-VQFN (7x7)
Base Product Number ATXMEGA32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 1611-ATXMEGA32C4-MH-ND,1611-ATXMEGA32C4-MHINACTIVE,1611-ATXMEGA32C4-MH
Standard Package 360
Win Source Part Number 1008316-ATXMEGA32C4-MH
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32C4-MH CAD Model

Description

Microchip Technology's ATXMEGA32C4-MH

The ATXMEGA32C4-MH is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology's innovative AVR® XMEGA® series. Designed for advanced applications, this microcontroller combines the efficiency of an 8-bit processor with the capabilities of a 16-bit architecture, offering a versatile solution for a wide range of embedded systems.

At the heart of the ATXMEGA32C4-MH is a powerful CPU that can operate at up to 32MHz, providing swift execution of instructions and efficient processing power for complex tasks. The device is equipped with 32KB of in-system self-programmable flash, 4KB of boot code section, 4KB EEPROM, and 4KB SRAM, ensuring ample space for application code and data storage.

One of the standout features of this microcontroller is its advanced set of peripherals. It includes high-speed analog components such as a 12-bit ADC with up to 2MSPS, a 12-bit DAC, and analog comparators. Digital communication is facilitated through various interfaces, including USART, SPI, and I2C compatible TWI. Additionally, the ATXMEGA32C4-MH supports USB connectivity, which is a unique feature for microcontrollers of this class.

The ATXMEGA32C4-MH also boasts an innovative event system that allows peripherals to communicate directly with each other without involving the CPU. This feature can significantly reduce power consumption and increase system efficiency by offloading routine tasks from the processor.

Designed with power efficiency in mind, the microcontroller offers multiple power-saving modes, allowing developers to optimize their applications for energy-critical environments. The picoPower® technology ensures that the device can operate with minimal power consumption, even at lower voltages.

For security-conscious applications, the ATXMEGA32C4-MH integrates features like a hardware AES encryption engine and a secure boot loader section, providing robust protection against unauthorized code execution and data access.

In summary, the ATXMEGA32C4-MH from Microchip Technology is a powerful, feature-rich microcontroller that provides an optimal balance between performance, power consumption, and advanced peripherals, making it an ideal choice for a vast array of applications in the industrial, consumer, and communication markets.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2310 $50.6170
17+ $5.9331 $100.8627
27+ $5.7477 $155.1879
36+ $5.5623 $200.2428
47+ $5.3769 $252.7143
63+ $4.8207 $303.7041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 364 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess