EN
  • EN
  • DE

MAX4987AE

Part No MAX4987AE
Manufacturer Maxim Integrated
Description Overvoltage-Protection Controller with USB ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214016-MAX4987AE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4987AE CAD Model

Description

MAX4987AE USB 2.0 Switch from Maxim Integrated

The MAX4987AE from Maxim Integrated is a high-performance, dual 2:1 USB 2.0 switch that is designed to enable USB 2.0 signal switching with minimal signal distortion and attenuation. This makes it an ideal solution for applications requiring USB signal multiplexing such as docking stations, peripherals, and mobile accessories.

Key Features

  • USB 2.0 Compatibility: The device is fully compliant with USB 2.0 standards, ensuring seamless integration with existing USB systems.
  • Low On-Capacitance (CON): The switch features low on-capacitance, typically 6pF, which helps to maintain signal integrity for high-speed data transmission.
  • Low On-Resistance (RON): With an on-resistance of typically 4.5Ω, the switch provides a low-resistance path for USB signals, reducing voltage drops and power loss.
  • ESD Protection: Integrated ESD protection circuits safeguard the USB lines from electrostatic discharges, ensuring robust performance and longevity of the device.
  • Single Supply Operation: The MAX4987AE operates from a single supply voltage ranging from 3.0V to 3.6V, simplifying power management in portable applications.
  • Extended Temperature Range: The device is specified for operation over the -40°C to +85°C extended temperature range, suitable for various environments.

Applications

The MAX4987AE is versatile and can be used in a variety of USB-enabled devices. Its primary applications include:

  • USB Port Isolation and Switching
  • Docking Stations
  • Notebook Computers
  • Desktop Computers
  • USB Peripheral Sharing Devices

Package and Availability

The device is available in a compact, 10-pin µDFN (3mm x 3mm) package, making it suitable for space-constrained applications. For design flexibility, the MAX4987AE is also available in a lead-free package, catering to environmentally conscious designs.

Overall, the MAX4987AE from Maxim Integrated represents a reliable and efficient solution for USB 2.0 signal switching, offering enhanced performance and protection features that are critical for today's USB applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess