EN
  • EN
  • DE

MAX5019CSA

Part No MAX5019CSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current-Mode PWM Controllers with Integrated Startup Circuit | IC REG CTRLR FLYBACK 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Output Phases 1
Supply Voltage 13V ~ 36V
Switching Frequency 275kHz
Duty Cycle (Maximum) 85%
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX5019
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214025-MAX5019CSA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5019CSA CAD Model

Description

The MAX5019CSA is a high-performance, precision voltage regulator designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This component is engineered to provide a stable and reliable voltage supply, making it an ideal choice for demanding applications where voltage accuracy is critical.

Key Features

  • Output Voltage Accuracy: The MAX5019CSA offers exceptional output voltage accuracy, ensuring that the devices it powers operate within their optimal voltage range, which is crucial for maintaining system stability and performance.
  • Low Dropout Voltage: With a low dropout voltage, this regulator can continue to provide a consistent output even when the input voltage is very close to the output voltage, making it extremely efficient in battery-powered applications.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, thereby enhancing its reliability and longevity.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for use in various environmental conditions without compromising its performance.

Applications

The MAX5019CSA is versatile and can be used in a wide array of applications. Its precision and reliability make it suitable for:

  • Telecommunications equipment
  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Data acquisition systems
  • Industrial control systems

Product Specifications

The MAX5019CSA is available in an 8-pin SOIC package, which is widely used and preferred for its compact size and ease of integration into various circuit designs. The device is characterized by the following specifications:

  • Package Type: 8-pin SOIC
  • Output Voltage: Specified by the model
  • Dropout Voltage: Low
  • Thermal Protection: Yes
  • Operating Temperature Range: Specified by the datasheet

For engineers and designers looking for a reliable voltage regulator that delivers precision and efficiency, the MAX5019CSA from Maxim Integrated is an excellent choice. Its robust feature set ensures that it can meet the requirements of even the most demanding applications.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess