EN
  • EN
  • DE

CAT24C02

Part No CAT24C02
Manufacturer ON Semiconductor
Catalog Hard To Find
Description 1K/2K/4K/8K/16K-Bit Serial E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP3.9M
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 718053-CAT24C02
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24C02 CAD Model

Description

The CAT24C02 from ON Semiconductor is a high-performance, 2-kilobit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device with a wide range of applications in modern electronics. This non-volatile memory chip utilizes the I2C (Inter-Integrated Circuit) bus interface, ensuring straightforward integration into your digital systems with minimal pin usage.

With an organization of 256 words of 8 bits each, the CAT24C02 is optimized for data storage that requires low power and a small footprint. Its robust design allows for data retention for up to 100 years and supports 1 million program/erase cycles, making it an ideal choice for a variety of data storage applications.

Key Features

  • Memory Size: 2-Kb (256 x 8)
  • Interface: I2C serial interface, supports standard and fast I2C protocols
  • Write Cycle Time: 5 ms (max), providing efficient data management
  • Operating Voltage Range: 1.7V to 5.5V, accommodating various system power supplies
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications
  • Endurance: 1 million program/erase cycles, ensuring a long operational lifespan
  • Data Retention: 100 years, providing reliable long-term data storage
  • Package Options: Available in multiple package types to suit various design requirements
  • Temperature Range: Industrial-grade temperature range (-40°C to +85°C)

Applications

The CAT24C02's versatility allows it to be used in a diverse range of applications, such as:

  • Portable consumer devices
  • Healthcare and medical equipment
  • Automotive systems
  • Industrial control systems
  • Smart cards and identification systems
  • PCs and laptops as BIOS memory

ON Semiconductor's commitment to quality ensures that the CAT24C02 is a reliable choice for designers looking to incorporate a compact and efficient EEPROM solution into their products. Its wide operating voltage range and low power consumption make it an excellent selection for a multitude of applications where data integrity and device longevity are paramount.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1559 $58.4625
905+ $0.1282 $116.0210
1,390+ $0.1247 $173.3330
1,925+ $0.1201 $231.1925
2,480+ $0.1167 $289.4160
3,335+ $0.1040 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess