EN
  • EN
  • DE

MAX502BEWG+T

Part No MAX502BEWG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT VOLT OUT 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Resolution 12
Number of D/A Converters 1
Settling Time 5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog ±11.4V ~ 15.75V
INL/DNL (LSB) ±0.75 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Mounting Style SMD
Family Part Number MAX502
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 704393-MAX502BEWG+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX502BEWG+T CAD Model

Description

Maxim Integrated MAX502BEWG+T Precision Voltage-Output DAC

The MAX502BEWG+T is a high-performance, 8-bit, voltage-output digital-to-analog converter (DAC) designed by Maxim Integrated. This precision DAC is an ideal component for applications that require accurate and stable analog voltage outputs controlled by digital signals. It is commonly used in systems for automatic test equipment, data acquisition, industrial control, and other electronics that demand high reliability and precision.

Key Features:

  • Resolution: The MAX502BEWG+T offers an 8-bit resolution, providing 256 discrete voltage levels for fine-grained analog output control.
  • Low Power Consumption: Designed for energy-efficient operations, this DAC is suitable for battery-powered devices and applications where power conservation is critical.
  • High Accuracy: With its precision voltage output, the MAX502BEWG+T ensures accurate representation of digital values in the analog domain, which is essential for sensitive applications.
  • Package: The device comes in a 24-pin Wide SO package, which is conducive for space-saving PCB design while still being manageable for handling and soldering.
  • Interface: It features a simple digital interface that can be easily connected to microcontrollers or other digital systems for straightforward integration.
  • Temperature Range: The MAX502BEWG+T operates over an extended industrial temperature range, ensuring reliable performance in varying environmental conditions.
  • Supply Voltage: It operates from a single +5V supply, simplifying power supply design.

Applications:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Industrial Control Systems
  • Process Control
  • Instrumentation

The MAX502BEWG+T is a testament to Maxim Integrated's commitment to delivering high-quality, precision components for advanced electronic systems. Its robust design and straightforward usability make it a go-to choice for engineers and designers looking to bridge the gap between the digital and analog worlds in their projects. Whether for prototyping or mass production, the MAX502BEWG+T stands out as a reliable and precise DAC solution.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess