EN
  • EN
  • DE

CTJ120E03D-513

Part No CTJ120E03D-513
Manufacturer TE Connectivity
Catalog Terminal Junction Systems
Description CONN FEEDBACK MOD SZ20 0.672\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Feedback Module Block
Contact Size 20
Module Capacity 3
Size / Dimension 0.672" L x 0.510" W x 0.920" H (17.07mm x 12.95mm x 23.37mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1630974-CTJ120E03D-513
Ultra Librarian 3D Model Ultra Librarian CTJ120E03D-513 CAD Model

Description

N

You May Also Be Interested in

Amphenol Aerospace Operations
CONN CONTACT SZ22 0.863\
Need more? Email Us
ThermoKonnect
CONN WIRE SPLICE SZ20 1.552\
Need more? Email Us
Amphenol PCD
CONN RAIL 3.108" L X 1.060" W / Connector Rail Contact Size
Need more? Email Us
TE Connectivity
CONN WIRE SPLICE SZ22 0.200" DIA / Connector Wire Splice Contact Size 22
Need more? Email Us
ThermoKonnect
CONN WIRE SPLICE SZ20 1.434\
Need more? Email Us
TE Connectivity
CONN WIRE SPLICE SZ16 1.368" L / Connector Wire Splice Contact Size 16
Need more? Email Us
Amphenol PCD
MODULE SPLICES
Need more? Email Us
TE Connectivity
CONN GRND BLOCK SZ22 0.830\
Need more? Email Us
Amphenol Aerospace Operations
CONN FEEDBACK MOD SZ20 0.500\
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess