EN
  • EN
  • DE
  • IT

M81714/67-06

Part No M81714/67-06
Manufacturer Amphenol PCD
Catalog Terminal Junction Systems
Description CONN RAIL 3.108" L X 1.060" W / Connector Rail Contact Size
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Junction Systems
Mfr Amphenol PCD
Series Military, MIL-T-81714 Series II, TJS
Package Bulk
Type Rail
Module Capacity 6
Size / Dimension 3.108" L x 1.060" W x 0.915" H (78.94mm x 26.92mm x 23.24mm)
Base Product Number M81714
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1350895-M81714/67-06
Ultra Librarian 3D Model Ultra Librarian M81714/67-06 CAD Model

Description

The TJS Rail from Amphenol PCD is a high-quality terminal junction system that is part of the Military MIL-T-81714 Series II.

  • Series: Military MIL-T-81714 Series II
  • Package: Bulk
  • Module Capacity: 6
  • Length: 3.108 inches
  • Width: 1.060 inches
  • Height: 0.915 inches
  • Category: Connectors and Interconnects
  • Market Status: Active
  • Popularity: Medium

You May Also Be Interested in

TE Connectivity
CONN FEEDBACK MOD SZ22 0.672\
Need more? Email Us
Amphenol
FEMALE MODULE #20
Need more? Email Us
Amphenol Aerospace Operations
CONN CONTACT SZ16 0.821\
Need more? Email Us
Amphenol Aerospace Operations
CONN RELAY MOD SZ22 1.320" L
Need more? Email Us
Amphenol Aerospace Operations
CONN HSG MOD 5.045\
Need more? Email Us
TE Connectivity
CONN FEEDBACK MOD SZ22 0.672\
Need more? Email Us
TE Connectivity
MOD ASSY FEEDBACK W/1N4003
Need more? Email Us
TE Connectivity
CONN CONTACT SZ20 0.418\
Need more? Email Us
Amphenol
MODULE FOR CRIMPED CONTACTS PIN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess