EN
  • EN
  • DE

591833-2

Part No 591833-2
Manufacturer TE Connectivity
Catalog Terminal Junction Systems
Description MOD ASSY FEEDBACK W/1N4003
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity Aerospace, Defense and Marine
Status Active
Type Feedback Module Block
Contact Size 20
Module Capacity 4
Dimension 0.850" L x 0.390" W x 0.847" H (21.59mm x 9.91mm x 21.51mm)
Win Source Part Number 1002077-591833-2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 591833-2 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine 1002077-591833-2 is a feedback module block that belongs to the Connectors, Interconnects family.

  • Contact Size: 20
  • Module Capacity: 4
  • Dimensions: 0.850" L x 0.390" W x 0.847" H (21.59mm x 9.91mm x 21.51mm)

You May Also Be Interested in

ThermoKonnect
CONN WIRE SPLICE SZ20 1.520\
Need more? Email Us
Amphenol Aerospace Operations
Panel Connectors 2 Bussing Circuit Module SZ 20 Contact / BUSSING MODULE 2CIRC CNTCT SZ 20
Need more? Email Us
Amphenol
MODULE FOR CRIMPED CONTACTS SOCK
Need more? Email Us
Amphenol Aerospace Operations
CONN FEEDBACK MOD SZ20 0.500\
Need more? Email Us
Amphenol PCD
CONN RAIL 3.108" L X 1.060" W / Connector Rail Contact Size
Need more? Email Us
TE Connectivity
CONN RAIL 2.561" L X 1.12" W / Connector Rail Contact Size
Need more? Email Us
Amphenol PCD
CONN RAIL 5.180" L X 0.885" W / Connector Rail Contact Size
Need more? Email Us
ThermoKonnect
CONN WIRE SPLICE SZ20 1.552\
Need more? Email Us
TE Connectivity
CONN MOD SZ20 0.865\
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess