EN
  • EN
  • DE

MAX3319ECAP

Part No MAX3319ECAP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703169-MAX3319ECAP
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3319ECAP CAD Model

Description

The MAX3319ECAP from Maxim Integrated is a high-performance, low-power, 3.0V to 5.5V, 460kbps serial transceivers featuring ±15kV ESD-protected I/O lines. This device is designed for applications requiring high data-rate transmission in a robust and low-power package, making it suitable for battery-powered devices, portable communication systems, and industrial equipment with stringent power constraints.

Key Features

  • High-Speed Data Transfer: Capable of data rates up to 460kbps, the MAX3319ECAP ensures swift and efficient serial communication.
  • Wide Voltage Range: Operating with a supply voltage range of 3.0V to 5.5V, this transceiver is versatile and can be integrated into a variety of systems with different power requirements.
  • Low-Power Consumption: The device features a low-power shutdown mode which significantly reduces power consumption when not in active use, making it ideal for power-sensitive applications.
  • ESD Protection: With ±15kV ESD protection on I/O lines, the MAX3319ECAP is robust and can withstand harsh electrical environments, enhancing system reliability.
  • Small Package: The compact 20-pin SSOP (Shrink Small Outline Package) allows for space-saving designs, essential in modern compact electronic devices.

Applications

The versatile nature of the MAX3319ECAP makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Portable and handheld devices
  • Industrial control and automation systems
  • GPS receivers
  • Data loggers
  • Medical equipment

Conclusion

In conclusion, the MAX3319ECAP from Maxim Integrated is a robust and efficient solution for systems requiring reliable high-speed serial communication with the added benefits of ESD protection and low-power operation. Its compact form factor and wide voltage range make it a flexible choice for designers looking to optimize their applications in terms of both performance and space. Whether used in portable devices, industrial controls, or medical systems, the MAX3319ECAP delivers consistent, high-quality performance that engineers can trust.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess