EN
  • EN
  • DE

MC100LVEL29D

Part No MC100LVEL29D
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage - Operating -3 V to -3.8 V
Current - Quiescent 50mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 207778-MC100LVEL29D
Ultra Librarian 3D Model Ultra Librarian MC100LVEL29D CAD Model

Description

ON Semiconductor MC100LVEL29D Dual Modulus Prescaler

The ON Semiconductor MC100LVEL29D is a high-performance, dual modulus prescaler fabricated using an advanced silicon-germanium (SiGe) process, offering a blend of speed and functionality designed to meet the rigorous demands of high-speed communication systems and signal processing applications. This versatile component is a crucial part of frequency synthesizer designs, where it provides division of input frequency to achieve a desired output frequency.

Key Features

  • Operating Range: The MC100LVEL29D operates at a frequency range that supports various applications, making it a versatile choice for system designers.
  • Dual Modulus: It offers a dual modulus prescaler function, with the ability to divide by 8 or 9, which allows for fine-tuning of the output frequency without the need for additional components.
  • High Speed: Leveraging SiGe technology, the device is capable of handling high-frequency signals with minimal signal degradation, which is crucial for maintaining signal integrity in high-speed environments.
  • Low Voltage Operation: The MC100LVEL29D is designed to operate at a low voltage, which helps in reducing power consumption and heat generation within the system.
  • Differential PECL Inputs and Outputs: The use of Positive Emitter-Coupled Logic (PECL) allows for fast switching times and improved noise immunity, which is critical for maintaining the performance in noisy electrical environments.

Applications

  • Frequency Synthesizers: As a dual modulus prescaler, the MC100LVEL29D is ideal for use in PLL-based frequency synthesizers, which are commonly used in wireless communication systems.
  • Telecommunications: Its high-speed operation and reliability make it suitable for various telecommunications applications, including base stations and network infrastructure.
  • Signal Processing: The device can be used in signal processing equipment where precise frequency division is required.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100LVEL29D is no exception. It is designed to meet the high-reliability standards required in professional and industrial environments. The device is available in a compact surface-mount package, ensuring that it can be integrated into various system designs without requiring a large footprint.

In summary, the MC100LVEL29D from ON Semiconductor is a high-speed, dual modulus prescaler that offers designers the flexibility, performance, and reliability needed to create advanced frequency division solutions in a range of high-frequency applications.

You May Also Be Interested in

ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 406 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess