EN
  • EN
  • DE

TPS715A30DRVR

Part No TPS715A30DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 80MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 24V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 1.12V @ 80mA
Current - Output 80mA
Current - Quiescent (Iq) 4.2 µA
Current - Supply (Max) 5.8 µA
PSRR 60dB (100kHz)
Protection Features Over Current, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS715
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849764-TPS715A30DRVR
Ultra Librarian 3D Model Ultra Librarian TPS715A30DRVR CAD Model

Description

The TPS715A30DRVR from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed for applications that require a low-power, high-accuracy voltage supply. This LDO regulator is capable of delivering a continuous 50mA of output current with a minimal dropout voltage, making it an excellent choice for battery-powered devices and low-power electronics.

Key Features:

  • Output Voltage: The device provides a stable and precise output voltage of 3.0V, which is ideal for powering sensitive analog and digital circuits.
  • Low Dropout: The low dropout voltage allows the TPS715A30DRVR to operate efficiently, even when the input-to-output voltage differential is minimal, ensuring maximum battery life in portable applications.
  • High Accuracy: With an impressive accuracy of ±2%, this regulator maintains a consistent output even under varying load conditions, which is critical for maintaining the performance of precision components.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device against overheating, enhancing the reliability and longevity of both the regulator and the system it powers.
  • Current Limit Protection: The TPS715A30DRVR includes current limit protection to safeguard the device and the load from damage due to excessive current conditions.

Applications:

The TPS715A30DRVR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Power management for PDAs and smartphones
  • Wireless peripherals and IoT devices
  • Analog and digital sensor systems

Package and Availability:

The device comes in a compact 6-pin SON package, which is suitable for space-constrained applications. The TPS715A30DRVR is part of Texas Instruments' extensive LDO voltage regulator portfolio and is available for order through various distributors and the Texas Instruments website.

For designers and engineers looking for a reliable power solution, the TPS715A30DRVR offers the performance and features necessary to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9126 $57.3780
65+ $1.5694 $102.0110
100+ $1.5203 $152.0300
140+ $1.4713 $205.9820
180+ $1.4222 $255.9960
240+ $1.2751 $306.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess