EN
  • EN
  • DE

CTM-16-6152

Part No CTM-16-6152
Manufacturer TE Connectivity
Catalog Terminal Junction Systems
Description CONN WIRE SPLICE SZ16 1.368" L / Connector Wire Splice Contact Size 16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Junction Systems
Mfr TE Connectivity
Package Bag
Product Status Active
Type Wire Splice
Contact Size 16
Size / Dimension 1.368" L x 0.274" W x 0.513" H (34.75mm x 6.96mm x 13.03mm)
Base Product Number CTM
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8203.20.6060
Win Source Part Number 975148-CTM-16-6152
Ultra Librarian 3D Model Ultra Librarian CTM-16-6152 CAD Model

Description

The Wire Splice Terminal Junction System is a versatile electronic component designed for use in terminal junction systems.

  • Category: Connectors, Interconnects - Terminal Junction Systems
  • Manufacturer: TE Connectivity
  • Win Source Part Number: 975148-CTM-16-6152
  • Base Product Number: CTM
  • Contact Size: 16
  • Size/Dimension: 1.368" L x 0.274" W x 0.513" H (34.75mm x 6.96mm x 13.03mm)
  • Package: 1 piece
  • Product Status: Active
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
MOD ASSY FEEDBACK W/1N4003
Need more? Email Us
Amphenol Aerospace Operations
Panel Connectors 2 Bussing Circuit Module SZ 20 Contact / BUSSING MODULE 2CIRC CNTCT SZ 20
Need more? Email Us
Amphenol Aerospace Operations
CONN FEEDBACK MOD SZ22 0.500\
Need more? Email Us
Amphenol Aerospace Operations
CONN CONTACT SZ20 0.720\
Need more? Email Us
TE Connectivity
CONN RAIL ASSY 2.072" L / Connector Rail Contact Size
Need more? Email Us
TE Connectivity
CONN GRND BLOCK SZ22 0.830\
Need more? Email Us
ThermoKonnect
CONN WIRE SPLICE SZ20 1.552\
Need more? Email Us
ThermoKonnect
CONN WIRE SPLICE SZ20 1.434\
Need more? Email Us
Amphenol PCD
CONN WIRE SPLICE RES SZ20
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess