EN
  • EN
  • DE

MAX5060ATI+T

Part No MAX5060ATI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.75 V ~ 28 V
Frequency - Switching 125kHz ~ 1.5MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 704428-MAX5060ATI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5060
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX5060ATI+T CAD Model

Description

The MAX5060ATI+T is a high-performance, versatile power-management integrated circuit (IC) from Maxim Integrated, designed to cater to a wide range of applications. This IC is part of Maxim's extensive portfolio of power conversion and management solutions, which are known for their reliability, efficiency, and advanced features.

Key Features

  • High-Efficiency: The MAX5060ATI+T is engineered for high efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Integrated MOSFETs: This IC features built-in MOSFETs, which simplifies the design process by reducing the number of external components required.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it suitable for various power supply configurations and ensuring compatibility with numerous applications.
  • Adjustable Switching Frequency: The switching frequency of the MAX5060ATI+T is adjustable, allowing designers to optimize the performance for specific applications and to avoid critical noise-sensitive frequency bands.
  • Thermal Protection: It includes thermal protection features to safeguard the IC and the overall system from overheating and potential damage.

Applications

The versatility of the MAX5060ATI+T makes it an ideal choice for a wide range of applications, including:

  • Telecommunications Equipment
  • Networking Devices
  • Industrial Systems
  • Automotive Electronics
  • Portable and Battery-Powered Devices

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products, and the MAX5060ATI+T is no exception. It is built to meet stringent quality standards, ensuring reliable performance in even the most demanding environments.

Environmental Compliance

The MAX5060ATI+T is compliant with various environmental regulations, including RoHS and lead-free standards, reflecting Maxim Integrated's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8818 $55.5272
9+ $11.3902 $102.5118
14+ $11.0343 $154.4802
19+ $10.6784 $202.8896
25+ $10.3224 $258.0600
33+ $9.2546 $305.4018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,399 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess