EN
  • EN
  • DE

DSPIC33EP512GM604-I/ML

Part No DSPIC33EP512GM604-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 44QFN / MCU 16-bit dsPIC 512KB Flash 3.3V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773497-DSPIC33EP512GM604-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name dsPIC33EP512GM604
Introduction Date June 19, 2013
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GM604-I/ML CAD Model

Description

Microchip Technology's DSPIC33EP512GM604-I/ML Product Overview

The DSPIC33EP512GM604-I/ML is a powerful Digital Signal Controller (DSC) from Microchip Technology, designed to bridge the gap between traditional microcontrollers (MCUs) and Digital Signal Processors (DSPs). This device offers the best of both worlds by combining the simplicity of an MCU with the processing power and speed of a DSP, making it an ideal choice for a wide range of applications that require complex algorithms and high-speed control operations.

Embedded with a 16-bit dsPIC33E core, the DSPIC33EP512GM604-I/ML boasts a maximum CPU speed of 70 MIPS, providing the computational performance necessary for demanding applications such as motor control, power conversion, and sensing. It is equipped with 512 KB of Flash memory and 48 KB of RAM, ensuring ample space for application code and data storage.

This DSC features a rich set of peripherals, including advanced analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, multiple PWM outputs, and a variety of serial communication interfaces like UART, SPI, and I2C. This extensive set of peripherals allows for flexible interface options with sensors, actuators, and other microcontrollers or devices.

The DSPIC33EP512GM604-I/ML comes in a 64-pin QFN (Quad Flat No-lead) package and operates over an industrial temperature range. Its high level of integration and small form factor make it suitable for space-constrained applications. Moreover, it is designed with power efficiency in mind, featuring several power-saving modes to reduce energy consumption during idle or low-power states.

For developers, Microchip Technology provides a comprehensive suite of software tools, libraries, and documentation to facilitate the development process. This includes the MPLAB X Integrated Development Environment (IDE) and the MPLAB XC16 Compiler, which offer a user-friendly platform for coding, debugging, and programming the DSPIC33EP512GM604-I/ML.

In summary, with its robust architecture, extensive memory, and versatile peripherals, the DSPIC33EP512GM604-I/ML from Microchip Technology is an excellent choice for engineers looking to develop high-performance embedded systems that require efficient signal processing capabilities.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0298 $60.1490
11+ $9.8706 $108.5766
16+ $9.5622 $152.9952
22+ $9.2537 $203.5814
28+ $8.9453 $250.4684
38+ $8.0199 $304.7562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess