EN
  • EN
  • DE

SM320F28335GBS

Part No SM320F28335GBS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 181CPGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Delfino™
Package Tube
Product Status Active
Programmable Not Verified
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Voltage - Supply (Vcc/Vdd) 1.805V ~ 1.995V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -55°C ~ 210°C (TA)
Mounting Type Through Hole
Package / Case 181-BCPGA Exposed Pad
Supplier Device Package 181-CPGA (40x40)
Base Product Number SM320F28335
Standard Package 21 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.31.0001
Win Source Part Number 668170-SM320F28335GBS
Ultra Librarian 3D Model Ultra Librarian SM320F28335GBS CAD Model

Description

Product Overview: SM320F28335GBS from Texas Instruments

The SM320F28335GBS is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of industrial, automotive, and consumer applications. This product is part of the TMS320F283xx series, which is renowned for its advanced processing capabilities and efficient power consumption.

Key Features:

  • High-Performance Processing: With a core frequency of up to 150 MHz, the SM320F28335GBS delivers up to 300 million floating-point operations per second (MFLOPS). This level of performance is ideal for complex algorithms and real-time data processing.
  • Memory: The device includes 512 KB of on-chip flash memory, allowing for reliable storage of code and data, as well as 68 KB of RAM for efficient data manipulation and buffer storage.
  • Analog-to-Digital Converter (ADC): It features a 12-bit ADC with a conversion rate of up to 12.5 MSPS, providing precise and quick data acquisition capabilities.
  • Peripherals: A variety of peripherals are integrated, including PWM outputs, capture inputs, QEP circuits, and a CAN module, making it highly adaptable to various control and communication tasks.
  • Enhanced Control Peripherals: The DSP is equipped with enhanced control peripherals that support advanced motor control, power conversion, and sensor interfacing applications.
  • Robust Design: The SM320F28335GBS is designed to operate in harsh environments and is qualified for automotive applications, ensuring reliable performance under extreme conditions.

Applications:

The versatility of the SM320F28335GBS makes it suitable for a broad range of applications, including:

  • Industrial drives and control systems
  • Automotive control units
  • Renewable energy systems
  • Power supplies and converters
  • Robotics and automation

Package and Availability:

The SM320F28335GBS is available in a 176-pin BGA (Ball Grid Array) package, offering a compact footprint for space-constrained applications. Texas Instruments provides extensive support and documentation, ensuring ease of integration and a smooth design process for engineers.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,746.2687 $1,746.2687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess