EN
  • EN
  • DE

MAX5035BUPA+T

Part No MAX5035BUPA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 7.5V
Voltage - Input (Max) 76V
Voltage - Output (Min/Fixed) 5V
Current - Output 1A
Frequency - Switching 125kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Device Package 8-PDIP
Win Source Part Number 207449-MAX5035BUPA+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5035BUPA+T CAD Model

Description

Maxim Integrated MAX5035BUPA+T DC-DC Converter

The MAX5035BUPA+T is a high-efficiency, compact, fixed-frequency, step-down DC-DC converter integrated circuit from Maxim Integrated. Designed to deliver a stable and reliable power supply, this component is an excellent choice for a wide range of applications, including portable devices, distributed power systems, and industrial equipment.

Key Features:

  • Input Voltage Range: The device operates with an input voltage range of 7.5V to 76V, making it versatile for various power supply scenarios.
  • Output Voltage: It provides an adjustable output voltage from 3.3V to 5V, ensuring compatibility with standard logic levels and power requirements for many electronic devices.
  • High Efficiency: With an efficiency of up to 90%, the MAX5035BUPA+T minimizes power loss, thereby reducing heat generation and improving system reliability.
  • Output Current: It is capable of delivering up to 500mA of output current, suitable for powering a range of low-power circuits.
  • Fixed-Frequency Operation: The device operates at a fixed frequency of 125kHz, which simplifies noise filtering and reduces electromagnetic interference (EMI).
  • Thermal Protection: It includes built-in thermal shutdown protection, which safeguards the device against damage from overheating.
  • Package: The MAX5035BUPA+T is offered in a compact 8-pin μMAX package, saving valuable board space in space-constrained applications.

Applications:

  • Portable and Battery-Powered Devices
  • Industrial Controls
  • Distributed Power Systems
  • Point of Load (POL) Power Supplies

Overall, the MAX5035BUPA+T from Maxim Integrated is a robust and efficient solution for designers looking to implement a reliable power converter in their projects. Its wide input voltage range, adjustable output, and high efficiency make it a flexible choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess