EN
  • EN
  • DE

MAX5035CASA+T

Part No MAX5035CASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 1A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 7.5V
Maximum Input Voltage 76V
Voltage - Output (Min/Fixed) 12V
Current - Output 1A
Frequency - Switching 125kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX5035
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806026-MAX5035CASA+T
Ultra Librarian 3D Model Ultra Librarian MAX5035CASA+T CAD Model

Description

Maxim Integrated MAX5035CASA+T Step-Down DC-DC Converter

The MAX5035CASA+T from Maxim Integrated is a highly efficient, compact, step-down DC-DC converter designed for a variety of applications. This versatile power management integrated circuit (IC) is capable of delivering up to 500mA of output current, making it an ideal choice for small form factor designs where space is at a premium and efficiency is crucial.

Key Features

  • Wide Input Voltage Range: The device operates from a 7.5V to 76V input voltage range, accommodating a diverse range of power sources, from single-cell batteries to industrial power rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 3.3V to 16V, providing the flexibility needed to power a wide array of low-voltage electronics.
  • High Efficiency: With its integrated power MOSFET and low quiescent current, the MAX5035CASA+T achieves high efficiency across a broad load range.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and cycle-by-cycle overcurrent protection safeguard the device and the application circuit from potential damage due to overheating or overloading.
  • Compact SOIC-8 Package: The small-size SOIC-8 package allows for a minimal footprint on PCBs, making it suitable for space-constrained applications.

Applications

  • Portable and Battery-Powered Devices
  • Automotive Accessories
  • Industrial Power Supplies
  • Telecommunications Equipment

Product Advantages

The MAX5035CASA+T offers designers a balance of efficiency and versatility. Its wide input voltage range and adjustable output cater to a multitude of power requirements, while its high efficiency ensures minimal power loss and heat generation. The device's protection features contribute to the longevity and reliability of the end product, and its compact size makes it an excellent choice for portable and space-sensitive applications.

With the MAX5035CASA+T, Maxim Integrated continues its tradition of providing robust power management solutions that meet the evolving needs of modern electronics. Whether for automotive, industrial, or consumer applications, this DC-DC converter stands out for its performance, reliability, and ease of integration.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess