EN
  • EN
  • DE

MAX505BCNG

Part No MAX505BCNG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Digital to Analog Converter 4 24-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 24-DIP (0.300", 7.62mm)
Case / Package 24-PDIP
Family Name MAX505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882002-MAX505BCNG
Ultra Librarian 3D Model Ultra Librarian MAX505BCNG CAD Model

Description

Maxim Integrated MAX505BCNG Quad 8-Bit DAC

The MAX505BCNG from Maxim Integrated is a high-performance, low-power, quad 8-bit digital-to-analog converter (DAC) designed to deliver precision and stability in a range of applications. This integrated circuit is ideal for use in systems where space is at a premium and multiple DAC channels are required.

Encased in a compact 24-pin DIP (Dual In-line Package), the MAX505BCNG offers four voltage-output DACs, each with its own voltage reference and DAC register. This allows for independent DAC control, making it highly versatile for multi-channel applications. The device operates with a single +5V power supply, which simplifies the power supply design and reduces the overall power consumption.

One of the key features of the MAX505BCNG is its ease of interfacing with microprocessors, thanks to its digital interface that supports both serial and parallel input formats. This flexibility enables the device to be used with a wide variety of microcontrollers and microprocessors, making it a versatile choice for designers.

The MAX505BCNG boasts a settling time of just 1μs to ±1/2LSB, ensuring rapid and accurate output adjustments. This fast settling time, combined with a low power consumption of only 160mW, makes the MAX505BCNG an excellent choice for battery-powered devices and other power-sensitive applications.

Applications for the MAX505BCNG are diverse and include digital gain and offset adjustment, programmable voltage and current sources, and motor control. Its ability to provide stable and precise analog outputs makes it suitable for use in industrial control systems, data acquisition systems, and automated test equipment.

In summary, the Maxim Integrated MAX505BCNG is a reliable and efficient solution for designers looking for a multi-channel DAC with excellent performance characteristics. Its compact form factor, low power consumption, and ease of use with various microprocessor interfaces make it a valuable component for a wide range of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8509 $59.1054
13+ $8.0828 $105.0764
20+ $7.8303 $156.6060
27+ $7.5777 $204.5979
35+ $7.3251 $256.3785
46+ $6.5673 $302.0958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess