EN
  • EN
  • DE

ATTINY412-SSFR

Part No ATTINY412-SSFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 8SOIC  /  AVR series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 6
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 6x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATTINY412
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATTINY412-SSFRCT,ATTINY412-SSFRDKR,ATTINY412-SSFRTR
Standard Package 4,000
Win Source Part Number 975348-ATTINY412-SSFR
Ultra Librarian 3D Model Ultra Librarian ATTINY412-SSFR CAD Model

Description

Microchip Technology ATTINY412-SSFR Microcontroller

The ATTINY412-SSFR is a versatile and powerful microcontroller from Microchip Technology, designed to empower a wide range of applications with its robust feature set and compact form factor. As a member of the tinyAVR® 1-series, the ATTINY412-SSFR is engineered for performance and efficiency, making it a prime choice for space-constrained and power-sensitive projects.

Key Features:

  • Advanced RISC Architecture: The ATTINY412-SSFR operates on a high-performance, low-power AVR® RISC CPU with a 12 MHz maximum frequency, ensuring swift processing and responsiveness.
  • Memory Capabilities: It comes with 4 KB of in-system self-programmable flash memory, 256 Bytes of EEPROM, and 256 Bytes of SRAM, providing ample space for complex code and data storage.
  • Peripherals and Interfaces: This microcontroller includes a variety of integrated peripherals such as a 10-bit ADC, a DAC, multiple PWM channels, and Configurable Custom Logic (CCL) blocks that expand its functionality and reduce the need for external components.
  • Communication Support: For communication, the ATTINY412-SSFR offers interfaces like I2C, SPI, and UART, facilitating easy integration with other devices and sensors.
  • Power Management: With multiple power-saving modes and a picoPower® technology, it ensures energy efficiency, making it ideal for battery-operated devices.
  • Package Form: The device is available in a compact 14-pin SOIC package, which is suitable for space-conscious applications.
  • Operating Voltage: It operates within a voltage range of 1.8V to 5.5V, providing flexibility in different power environments.

Applications:

The ATTINY412-SSFR is adept at handling applications that demand a small footprint and low power consumption. It is commonly employed in consumer electronics, IoT devices, wearables, and industrial control systems. Its rich set of features also makes it an excellent choice for sensor management, LED lighting control, and battery management systems.

Summary:

Overall, the ATTINY412-SSFR from Microchip Technology is a highly capable microcontroller that offers an optimal balance between performance, power efficiency, and versatility. Its comprehensive set of features and peripherals, along with its ease of integration, make it a go-to solution for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5397 $53.8895
80+ $1.2634 $101.0720
125+ $1.2239 $152.9875
170+ $1.1844 $201.3480
220+ $1.1449 $251.8780
295+ $1.0265 $302.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess