EN
  • EN
  • DE

MAX5060ATI

Part No MAX5060ATI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 0.6V to 5.5V Output, Parallelable, Average-Current-Mode DC-DC Controllers | IC REG CTRLR BUCK 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.75V ~ 28V
Switching Frequency 125kHz ~ 1.5MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Family Part Number MAX5060
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214057-MAX5060ATI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5060ATI CAD Model

Description

Maxim Integrated MAX5060ATI Product Overview

The Maxim Integrated MAX5060ATI is a high-performance, versatile power-management integrated circuit (IC) designed to cater to a wide array of applications. This compact and efficient device is part of Maxim's extensive range of power solutions, engineered to provide reliable and robust power control in various electronic systems.

Key Features

  • High-Frequency Operation: The MAX5060ATI operates at a high switching frequency, which allows for smaller external components, reducing the overall footprint and cost of the power supply design.
  • Integrated MOSFETs: This IC includes high-side and low-side N-channel MOSFETs, which are designed to deliver efficient power conversion with reduced external component count.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for handling various input sources and ensuring compatibility with multiple applications.
  • Thermal Management: With built-in thermal shutdown protection, the MAX5060ATI ensures safe operation by preventing overheating and potential damage to the IC and surrounding components.
  • Adjustable Output: The output voltage can be precisely adjusted to meet the specific requirements of the powered device, providing flexibility in design and application.

Applications

The MAX5060ATI is ideal for use in a range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking and data communication systems
  • Industrial control and automation
  • Point of load (POL) power supplies
  • Distributed power systems

Technical Specifications

The MAX5060ATI boasts a comprehensive set of technical specifications that make it a strong contender for power management tasks:

  • Package Type: Thin QFN (TQFN)
  • Operating Temperature Range: -40°C to +125°C
  • High Efficiency: Minimizes power loss and heat generation
  • Protection Features: Overcurrent, overvoltage, and undervoltage lockout protections to safeguard the system

In conclusion, the Maxim Integrated MAX5060ATI is a highly integrated, efficient, and reliable solution for advanced power management requirements. Its compact size, robust protection features, and flexible design make it an excellent choice for engineers looking to optimize their power supply designs.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess