EN
  • EN
  • DE

MAX5060ETI+T

Part No MAX5060ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.75V ~ 28V
Switching Frequency 125kHz ~ 1.5MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Family Part Number MAX5060
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704429-MAX5060ETI+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5060ETI+T CAD Model

Description

The MAX5060ETI+T is a high-performance, integrated power-switching regulator from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced component is designed to deliver efficient power management and conversion for a wide range of applications, including telecommunications, networking, and industrial systems.

Key Features

  • High Efficiency: The MAX5060ETI+T offers a high-efficiency power conversion, which can significantly reduce energy consumption and heat generation in systems where power efficiency is critical.
  • Wide Input Voltage Range: This device supports a broad input voltage range, making it versatile for various applications and able to operate in environments with fluctuating power supplies.
  • Integrated MOSFETs: With integrated high-side and low-side MOSFETs, the MAX5060ETI+T simplifies design and reduces external component count, resulting in a more compact and reliable power management solution.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the performance of the device for specific applications, balancing efficiency and electromagnetic interference (EMI) considerations.
  • Thermal Protection: Built-in thermal protection features ensure that the device operates within safe temperature ranges, enhancing system reliability and longevity.

Applications

The MAX5060ETI+T is suitable for a variety of applications where efficient and reliable power conversion is necessary. It is particularly well-suited for:

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Control Systems
  • Point of Load (POL) Power Supplies

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 36V
Output Voltage Range 0.8V to 90% VIN
Switching Frequency 100kHz to 1MHz (adjustable)
Operating Temperature Range -40°C to +125°C
Package 28-Pin TQFN-EP

With its robust feature set, the MAX5060ETI+T from Maxim Integrated is an excellent choice for designers looking to implement a compact, efficient, and reliable power management solution in their next project.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess