EN
  • EN
  • DE

MAX5061AUEBP

Part No MAX5061AUEBP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704433-MAX5061AUEBP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5061AUEBP CAD Model

Description

Maxim Integrated MAX5061AUEBP High-Frequency, Half-Bridge, n-Channel Power MOSFET Drivers

The Maxim Integrated MAX5061AUEBP is a robust, high-performance half-bridge driver designed to effectively manage n-channel power MOSFETs in a variety of applications. This versatile driver is suitable for use in high-frequency power supplies, motor control systems, and various other power conversion and management tasks. Its compact and efficient design makes it an excellent choice for engineers looking to optimize their power systems for performance and reliability.

The MAX5061AUEBP operates from a wide supply voltage range of 4.5V to 5.5V, making it compatible with a diverse array of power systems. It delivers high peak currents of up to 2.5A, ensuring that connected MOSFETs switch rapidly and efficiently, reducing transition losses and improving overall system efficiency. The driver's high-frequency operation capability, up to 1MHz, allows for the design of power converters with smaller, more cost-effective components, while still maintaining excellent performance.

One of the standout features of the MAX5061AUEBP is its integrated bootstrap diode, which simplifies the design and reduces external component count. This feature, along with its independent high-side and low-side driver outputs, provides great flexibility in designing complex power management systems. Furthermore, the driver includes comprehensive protection features such as undervoltage lockout (UVLO) and cross-conduction prevention, enhancing system safety and reliability.

The MAX5061AUEBP comes in a thermally efficient 16-pin TSSOP package, which is ideal for space-constrained applications. Its lead(Pb)-free composition and RoHS compliance make it suitable for environmentally conscious designs and applications where regulatory compliance is a concern.

Overall, the Maxim Integrated MAX5061AUEBP is a high-quality, feature-rich half-bridge driver that offers designers a powerful tool for driving n-channel MOSFETs in advanced power conversion systems. Its combination of high-frequency operation, robust peak current capabilities, and integrated protection features make it a top choice for engineers seeking to maximize performance and reliability in their power management designs.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess