EN
  • EN
  • DE

MAX5073ETI+T

Part No MAX5073ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ DL 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 4.5V
Maximum Input Voltage 23V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 28V
Output Current 1.38A (Switch), 2.3A (Switch)
Frequency - Switching 200kHz to 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 1069154-MAX5073ETI+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5073ETI+T CAD Model

Description

Maxim Integrated MAX5073ETI+T Dual High-Frequency, Half-Bridge Drivers

The MAX5073ETI+T from Maxim Integrated is a sophisticated, dual high-frequency, half-bridge driver designed to cater to a wide array of applications that require efficient and reliable switching. This component is particularly well-suited for driving high-speed MOSFETs and IGBTs, making it an ideal choice for power conversion and motor control systems.

Constructed with advanced technology, the MAX5073ETI+T operates with a supply voltage ranging from 4.5V to 5.5V, providing a robust platform for various circuit designs. The device is capable of delivering high peak current outputs of up to 2A, ensuring that connected power switches can be driven with the necessary force for rapid and efficient operation. This is particularly important in applications where switching speed and efficiency are critical to performance.

One of the key features of the MAX5073ETI+T is its integrated bootstrap diode for the high-side drive, which simplifies the circuit design by reducing the number of external components required. This not only saves space on the PCB but also helps in reducing the overall system cost. Additionally, the driver includes cross-conduction protection, which prevents simultaneous conduction of both half-bridges, thereby safeguarding the device against potential damage caused by shoot-through.

The device is offered in a compact, thermally efficient 28-pin TQFN package with an exposed pad, which helps in dissipating heat and allows for operation at higher ambient temperatures. This packaging makes the MAX5073ETI+T suitable for space-constrained applications while maintaining optimal performance.

With its wide operating temperature range of -40°C to +125°C, the MAX5073ETI+T is designed to perform reliably in harsh environmental conditions, making it an excellent choice for industrial and automotive applications. Whether it's for driving motors in factory automation or power converters in electric vehicles, this driver provides a high-performance solution that engineers can trust.

Overall, the Maxim Integrated MAX5073ETI+T is a high-quality, versatile component that offers a combination of power, efficiency, and reliability for designers looking to optimize their high-frequency power switching applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7864 $59.3592
7+ $16.2350 $113.6450
10+ $15.7277 $157.2770
14+ $15.2203 $213.0842
17+ $14.7130 $250.1210
23+ $13.1910 $303.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,647 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess