EN
  • EN
  • DE

MAX5080ATE

Part No MAX5080ATE
Manufacturer Maxim Integrated
Description 1A, 40V, MAXPower Step-Down DC-DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214072-MAX5080ATE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5080ATE CAD Model

Description

The MAX5080ATE from Maxim Integrated is a state-of-the-art, high-efficiency DC-DC converter designed for a wide range of applications requiring a reliable power supply solution. This advanced component boasts a compact design and is engineered to provide a high level of performance, making it an ideal choice for space-constrained environments.

Key Features

  • Wide Input Voltage Range: The MAX5080ATE operates over a broad input voltage range, accommodating various supply levels and ensuring versatility across different applications.
  • Adjustable Output Voltage: Users can tailor the output voltage to their specific needs, providing flexibility and precision for a multitude of circuits and devices.
  • High Efficiency: With its advanced design, this DC-DC converter maximizes power efficiency, reducing heat generation and improving system reliability.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, contributing to the overall durability and longevity of the product.
  • Compact Package: The MAX5080ATE comes in a small, thermally efficient TSSOP-16 package, which is ideal for applications where board space is at a premium.

Applications

The versatility of the MAX5080ATE makes it suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Battery-powered devices
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics

Product Specifications

The MAX5080ATE is designed with precision and built to perform. Below are some of the technical specifications:

  • Package Type: TSSOP-16
  • Operating Temperature Range: -40°C to +125°C
  • Switching Frequency: Optimized for efficiency and reduced noise
  • Regulation: Excellent line and load regulation to maintain stable output

With Maxim Integrated's commitment to quality, the MAX5080ATE is a reliable choice for designers looking to enhance their power management systems with a high-performance, efficient, and versatile DC-DC converter.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6516 $61.2128
19+ $6.2783 $119.2877
29+ $6.0820 $176.3780
40+ $5.8859 $235.4360
51+ $5.6897 $290.1747
68+ $5.1011 $346.8748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess