EN
  • EN
  • DE

MAX5154ACEE+

Part No MAX5154ACEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH R-2R 12-bit 16-Pin QSOP / IC DAC 12BIT DUAL LP SER 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 2
Settling Time 15μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786468-MAX5154ACEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5154
Introduction Date December 01, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5154ACEE+ CAD Model

Description

Maxim Integrated MAX5154ACEE+ Dual, 10-Bit Voltage-Output DAC with Internal Reference

The MAX5154ACEE+ from Maxim Integrated is a precision, dual-channel, 10-bit digital-to-analog converter (DAC) designed to deliver high-performance output in a compact package. This device is ideal for applications that require accurate voltage control, such as industrial automation, process control, and data acquisition systems. With its internal reference and flexible interface options, the MAX5154ACEE+ is a versatile component for a wide range of electronic projects and products.

Key Features

  • 10-Bit Resolution: The MAX5154ACEE+ provides fine-grain control with its 10-bit resolution, allowing for precise voltage output adjustments.
  • Dual DAC Channels: Equipped with two independent DAC channels, this device can manage multiple output tasks simultaneously, increasing system efficiency.
  • Internal Precision Reference: An integrated precision reference voltage ensures stable and accurate DAC outputs, reducing the need for external components.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX5154ACEE+ operates with low power requirements, helping to conserve energy in portable and battery-operated devices.
  • Flexible Interface: The device supports a 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™, allowing for easy integration with a variety of microcontrollers and digital systems.
  • Compact Package: Housed in a 16-pin QSOP package, the MAX5154ACEE+ saves valuable board space while providing robust functionality.
  • Wide Operating Temperature Range: With an operational temperature range of -40°C to +85°C, this DAC performs reliably in diverse environmental conditions.

Applications

  • Industrial Automation Systems
  • Process Control Equipment
  • Data Acquisition Systems
  • Portable Battery-Powered Devices
  • Analog Output Modules

The MAX5154ACEE+ is an excellent choice for designers looking to implement a high-quality, dual-channel DAC with minimal external components. Its combination of precision, low power, and compact form factor makes it a go-to solution for a multitude of applications where accurate analog voltage output is critical.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess