EN
  • EN
  • DE
  • IT

MAX5205BEUB

Part No MAX5205BEUB
Manufacturer Maxim Integrated
Description Low-Cost, Voltage-Output, 16-Bit DACs in UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214138-MAX5205BEUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5205BEUB CAD Model

Description

Maxim Integrated MAX5205BEUB Digital-to-Analog Converter

The MAX5205BEUB from Maxim Integrated is a high-performance, low-power, 8-bit digital-to-analog converter (DAC) designed to deliver precision and reliability in a compact microMAX package. This advanced DAC is ideal for applications that require an accurate analog output from a digital signal, making it a perfect choice for portable battery-powered devices, data acquisition systems, industrial control systems, and medical equipment.

One of the key features of the MAX5205BEUB is its simplicity of operation. With a 3-wire serial interface, it easily connects to microcontrollers or digital signal processors, allowing for straightforward integration into your system. The DAC operates from a single +2.7V to +5.5V supply, providing designers with flexibility in a variety of power environments. Additionally, its low power consumption makes it an energy-efficient solution, with a typical operating current of just 210µA at 3V.

The MAX5205BEUB offers excellent performance characteristics, including a settling time of just 6µs to within ±1 LSB, enabling fast and accurate data conversions. Its power-on reset circuit sets the output to midscale (1/2 VCC) upon power-up, avoiding potential system glitches. Furthermore, the device includes a shutdown mode that reduces the supply current to 1µA (max), further conserving power when the DAC is not in active use.

Maxim Integrated has engineered the MAX5205BEUB with a robust feature set, including a double-buffered input structure that allows for simultaneous update of multiple DACs in a system. This makes it particularly useful in complex, multi-channel applications where synchronization is critical. The device is available in an ultra-small 10-pin µMAX package, providing a space-saving solution without compromising on performance.

In summary, the MAX5205BEUB is a versatile and efficient 8-bit DAC that combines high precision, low power consumption, and ease of use in a miniature footprint. Its comprehensive feature set and operational flexibility make it an excellent choice for a wide range of applications where accurate digital-to-analog conversion is essential.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess