EN
  • EN
  • DE

MAX522CSA

Part No MAX522CSA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual, 8-Bit, Voltage-Output Serial DAC in 8-Pin SO Package | IC DAC 8BIT V-OUT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 2
Settling Time 70μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number MAX522
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214145-MAX522CSA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX522CSA CAD Model

Description

Maxim Integrated MAX522CSA Dual Voltage-Output DAC

The MAX522CSA from Maxim Integrated is a precision, dual, serial voltage-output digital-to-analog converter (DAC) that offers exceptional performance in a small package. Designed to be highly flexible, it is ideal for a wide range of applications including industrial control systems, automatic test equipment, and digital gain and offset adjustment circuits.

Key Features:

  • Resolution: Each DAC channel in the MAX522CSA provides 8-bit resolution, allowing for precise control over output voltages.
  • Dual Channels: The device features two independent DAC outputs, which can be programmed via a 3-wire serial interface, making it versatile for multi-channel applications.
  • Low Power Consumption: It operates with a single +5V supply or dual ±5V supplies, ensuring low power operation suitable for battery-powered devices and power-sensitive applications.
  • Serial Interface: The MAX522CSA is equipped with a serial interface that is compatible with SPI™, QSPI™, and MICROWIRE™, allowing for easy integration with a wide range of microcontrollers and digital systems.
  • Compact Size: Housed in an 8-pin SO package, this DAC is designed for space-constrained applications, providing high functionality in a compact footprint.
  • Software Shutdown: To further reduce power consumption, the MAX522CSA includes a software shutdown feature that reduces the supply current to just 4µA.
  • Reference Voltage: An external reference voltage can be applied to set the full-scale output voltage, providing flexibility in setting output ranges.

Applications:

The MAX522CSA is well-suited for use in various applications such as:

  • Portable Battery-Powered Instruments
  • Automatic Test Equipment
  • Data Acquisition Systems
  • Process Control and Servo Loops
  • Power Supply Control

Maxim Integrated's commitment to quality and reliability is evident in the MAX522CSA, making it a smart choice for designers looking for a high-performance, dual-channel DAC solution. With its combination of features, this DAC stands out as an excellent component for precision analog output tasks.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess