EN
  • EN
  • DE

MAX528CWG+

Part No MAX528CWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT OCTAL SERIAL 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 8
Settling Time 3μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 10.8 V to 16.5 V, -1.5 V to -5.5 V
Digital Supply Voltage 10.8 V to 16.5 V
INL/DNL (LSB) ±0.3, ±0.3
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SOIC
Win Source Part Number 106235-MAX528CWG+
Ultra Librarian 3D Model Ultra Librarian MAX528CWG+ CAD Model

Description

Introducing the MAX528CWG+ from Maxim Integrated

The MAX528CWG+ is a precision, low-power, 8-channel, serial 10-bit digital-to-analog converter (DAC) designed to meet the rigorous demands of sophisticated electronic systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this high-performance component is ideal for applications requiring multiple DACs with a small footprint and minimal power consumption.

Key Features

  • High Resolution: The MAX528CWG+ offers a 10-bit resolution, allowing for precise analog output levels, which is critical for applications where accuracy is paramount.
  • Multiple Channels: With 8 independent DAC channels, this device can manage multiple analog outputs simultaneously, making it highly versatile for complex systems.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX528CWG+ operates with a single +5V power supply and features a power-down mode to conserve energy when not in active use.
  • Serial Interface: The device supports a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, ensuring easy integration with most microcontrollers and digital systems.
  • Compact Package: Housed in a 24-pin SOIC-W package, the MAX528CWG+ is compact and space-efficient, perfect for designs where board real estate is at a premium.

Applications

The MAX528CWG+ is suitable for a wide range of applications, including:

  • Automatic test equipment
  • Industrial control systems
  • Data acquisition systems
  • Battery-operated devices
  • Digital gain and offset adjustment

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX528CWG+ is no exception. Customers can expect consistent performance and durability from this component. Additionally, Maxim provides comprehensive technical support and resources to assist with the integration and application of the MAX528CWG+ in your projects.

Whether you're designing intricate industrial controls or portable battery-operated devices, the MAX528CWG+ offers the precision, efficiency, and reliability you need to optimize your system's performance.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess