EN
  • EN
  • DE

MAX530AEAG+T

Part No MAX530AEAG+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704576-MAX530AEAG+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX530AEAG+T CAD Model

Description

Maxim Integrated MAX530AEAG+T Digital-to-Analog Converter

The MAX530AEAG+T is a high-performance, low-power, 8-channel, serial-input, voltage-output, 12-bit digital-to-analog converter (DAC) from Maxim Integrated. This precision DAC is designed for ease of use and flexibility, making it ideal for a wide range of applications, including process control, data acquisition systems, and automatic test equipment.

One of the key features of the MAX530AEAG+T is its 12-bit resolution, which provides fine-grain control over the output voltage, allowing for precise adjustments in the applications it serves. Each of the eight DAC channels can be individually programmed via a 3-wire serial interface, which is compatible with SPI, QSPI™, and MICROWIRE™, ensuring easy integration with most microcontrollers and digital systems.

The device operates from a single +5V supply, and the DAC outputs are capable of swinging rail-to-rail, providing a wide dynamic range. This makes the MAX530AEAG+T particularly suitable for systems that require a high level of accuracy over a broad output range. Additionally, its low-power consumption is beneficial for portable and battery-operated devices, ensuring extended operational life without compromising performance.

For enhanced versatility, the MAX530AEAG+T features a software-selectable internal or external reference. The internal reference simplifies the design and reduces external component count, while the option to use an external reference provides flexibility for applications requiring a specific reference voltage.

The MAX530AEAG+T is available in a 24-pin SSOP package, which helps to save board space in compact system designs. Its industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments. Maxim Integrated's commitment to quality and reliability is evident in this product, making it a reliable choice for designers looking to incorporate a robust DAC solution into their systems.

Overall, the Maxim Integrated MAX530AEAG+T DAC offers a blend of precision, flexibility, and reliability, making it a top choice for engineers and designers in need of a multi-channel DAC solution.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess