EN
  • EN
  • DE

MAX5352BEPA+

Part No MAX5352BEPA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 12
Number of D/A Converters 1
Settling Time 14μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number MAX5352
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 704589-MAX5352BEPA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5352BEPA+ CAD Model

Description

Maxim Integrated MAX5352BEPA+ Dual 8-Bit DAC

The Maxim Integrated MAX5352BEPA+ is a precision, dual 8-bit digital-to-analog converter (DAC) designed to deliver high-performance output in a compact package. This device is particularly suitable for applications that require accurate and stable analog output, such as industrial control systems, automatic test equipment, and digital gain and offset adjustment systems.

Key Features:

  • Resolution: The MAX5352BEPA+ offers an 8-bit resolution, providing 256 discrete voltage levels for fine-grained analog output control.
  • Dual DAC Channels: With two independent DAC channels, users can output two different analog signals simultaneously, making it ideal for complex systems that require multi-signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low supply current, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Wide Operating Voltage Range: The device supports a wide supply voltage range from +4.5V to +5.5V, offering flexibility in various system designs.
  • Serial Interface: The MAX5352BEPA+ features a 3-wire serial interface, which minimizes the number of I/O lines needed for communication, thus simplifying the PCB layout and reducing the overall system complexity.
  • Robust Package: Enclosed in an 8-pin DIP (Dual In-line Package), the MAX5352BEPA+ is easy to handle and integrate into a wide range of electronic assemblies.
  • Industrial Temperature Range: This device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

Applications:

  • Industrial Automation
  • Process Control
  • Data Acquisition Systems
  • Portable Instrumentation
  • Power Supply Adjustment

The MAX5352BEPA+ from Maxim Integrated is a versatile and reliable solution for systems that demand high-quality digital-to-analog conversion. Its dual-channel configuration, combined with its low power consumption and robust interfacing capabilities, makes it an excellent choice for engineers and designers looking to enhance their electronic designs with precise analog output functionality.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess