EN
  • EN
  • DE

USB2513B-AEZC-TR

Part No USB2513B-AEZC-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 36QFN / Low Speed/Full Speed/High Speed USB 2.0 High Speed Hub Controller USB 2.0 3.3V T/R 36-Pin VQFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 65mA
Operating Temperature Range 0°C ~ 85°C
Package 36-VFQFN Exposed Pad
Manufacturer Package 36-QFN (6x6)
Win Source Part Number 798923-USB2513B-AEZC-TR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name USB2513B-AEZC-TR
Introduction Date June 28, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian USB2513B-AEZC-TR CAD Model

Description

Microchip Technology USB2513B-AEZC-TR USB 2.0 Hi-Speed Hub Controller

The USB2513B-AEZC-TR is a versatile and powerful USB 2.0 Hi-Speed hub controller from Microchip Technology, designed to provide an efficient solution for expanding USB capabilities in various electronic devices. This highly integrated IC is part of Microchip's portfolio of USB hub controllers and is aimed at bridging the gap between downstream USB ports and upstream host connections.

Key Features:

  • Multi-TT Architecture: The device supports multiple Transaction Translators (Multi-TT), which enables optimal bandwidth allocation for each downstream port, ensuring high throughput for USB Full-Speed and Low-Speed devices.
  • PortMap and PortSwap: These features provide customizable port mapping and pin configuration, allowing for design flexibility and ease of PCB layout.
  • Hi-Speed USB Compliance: With support for data transfer rates of up to 480 Mbps, the USB2513B-AEZC-TR is fully compliant with the USB 2.0 specification, ensuring compatibility with a wide range of USB devices.
  • Automatic Link Power Management (ALPM): This power-saving feature helps reduce power consumption when the USB link is in a low-power state, contributing to energy-efficient designs.
  • Configurability: The hub controller can be configured via pin strapping, I2C, or EEPROM, offering flexibility for various application requirements.
  • Integrated ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, providing robustness and enhancing the durability of end products.

Applications:

The USB2513B-AEZC-TR is suitable for a broad spectrum of applications, including desktop and notebook PCs, docking stations, monitors, standalone USB hubs, and multimedia devices. Its compact design, coupled with advanced features, makes it an ideal choice for expanding USB connectivity in consumer, industrial, and automotive markets.

Offered in a 36-pin QFN package, the USB2513B-AEZC-TR is available in tape and reel packaging (TR suffix), facilitating efficient handling and manufacturing processes. Its operational temperature range and robust design ensure reliable performance across various environmental conditions.

With the USB2513B-AEZC-TR, Microchip Technology provides designers with a high-performance, easy-to-integrate USB hub solution that enhances the user experience by delivering seamless connectivity and advanced functionality.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2403 $51.5269
48+ $2.0986 $100.7328
74+ $2.0277 $150.0498
107+ $1.8859 $201.7913
138+ $1.8150 $250.4700
173+ $1.7441 $301.7293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess