EN
  • EN
  • DE

MAX538ACSA+T

Part No MAX538ACSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704622-MAX538ACSA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX538ACSA+T CAD Model

Description

Maxim Integrated MAX538ACSA+T - Precision, Low-Power, Serial 8-Bit DAC

The MAX538ACSA+T from Maxim Integrated is a highly precise 8-bit digital-to-analog converter (DAC) designed to deliver reliable performance for a wide range of applications requiring digital control over analog outputs. This component is particularly suitable for systems where low power consumption and space-saving are critical, thanks to its compact SOP-8 packaging and efficient design.

Key to the MAX538ACSA+T's performance is its serial interface, which allows for easy connection to microcontrollers and other digital systems using a minimal number of I/O lines. This interface operates on a simple SPI-compatible protocol, making it straightforward to integrate into existing designs. The DAC operates from a single +5V supply, further simplifying power management within the system.

One of the standout features of the MAX538ACSA+T is its low power consumption, drawing just 160µA of supply current. This characteristic makes it an ideal choice for battery-powered devices, portable instruments, and any application where power efficiency is a priority. Additionally, the device offers a power-down mode, reducing the supply current to only 1µA, which is beneficial for power-sensitive applications.

The DAC's output is buffered, providing a low-output impedance that allows it to drive capacitive loads directly without the need for an external op-amp. This buffer also ensures stability and accuracy of the output voltage, which is essential for precision applications. The MAX538ACSA+T boasts a settling time of 6µs to 1/2 LSB, allowing for rapid updates to the analog output when needed.

Applications for the MAX538ACSA+T are diverse and include process control systems, automatic tuning and calibration, digital gain and offset adjustment, and motion control systems. Its compact size, low power requirements, and precision make it a versatile component for designers looking to bridge the gap between the digital and analog worlds in their electronic projects.

Overall, the Maxim Integrated MAX538ACSA+T offers a blend of performance, power efficiency, and ease of use that can enhance a variety of digital control systems by providing accurate analog control in a compact form factor.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4926 $81.4926
2+ $66.8657 $133.7314
3+ $64.7762 $194.3286
4+ $62.6866 $250.7464
5+ $60.5971 $302.9855
6+ $54.3284 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess