EN
  • EN
  • DE

SN74LVTH125IPWREP

Part No SN74LVTH125IPWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14TSSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74LVTH125
Other Names 296-22386-6,296-22386-6R,-V62/04671-01XER,296-22386-2,296-22386-1R,V62/04671-01XE,2156-SN74LVTH125IPWREP,-SN74LVTH125IPWREPR,TEXTISSN74LVTH125IPWREP,296-22386-1,-V62/04671-01XE,296-22386-2R,-296-22386-1,-296-22386-1,-296-22386-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259214-SN74LVTH125IPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVTH125IPWREP CAD Model

Description

Product Overview: SN74LVTH125IPWREP from Texas Instruments

The SN74LVTH125IPWREP is a high-performance, quadruple bus buffer gate designed by Texas Instruments, which features 3-state outputs and is intended for 2.7-V to 3.6-V VCC operation. This device is specifically engineered to meet the rigorous requirements of the aerospace and defense industries, as well as other high-reliability applications where enhanced product change notification (PCN) and product traceability through serialization are essential.

Key Features

  • Logic Type: 3-State Outputs Quadruple Bus Buffer Gate
  • Operating Voltage: Designed for 2.7-V to 3.6-V VCC operation, making it suitable for interfacing with low-voltage logic without needing level shifters.
  • I/O Performance: The device supports mixed-mode signal operation by ensuring that the input and output voltage levels are compatible with 5-V LVTTL logic.
  • Enhanced Reliability: As part of the enhanced product (EP) portfolio, it offers controlled baseline, one assembly/test site, one fabrication site, and extended temperature performance, ranging from -55°C to 125°C.
  • Quality and Support: The SN74LVTH125IPWREP comes with a high level of quality, characterized by its military-grade performance. It is supported by Texas Instruments' renowned technical assistance and customer service.
    • Applications

      This versatile buffer gate is ideal for a wide range of applications, including:

      • Communication infrastructure
      • Avionics and space systems
      • Military hardware
      • High-reliability computing
      • Industrial equipment

      Package and Availability

      The SN74LVTH125IPWREP is available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications. The device's part number reflects the EP designation, indicating its adherence to stringent reliability standards.

      Conclusion

      With its robust design, enhanced reliability features, and compatibility with both 3.3-V and 5-V logic levels, the SN74LVTH125IPWREP from Texas Instruments is an excellent choice for designers who require a high-performance buffer gate that meets the demands of high-reliability and mission-critical applications.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess