Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704628-MAX5400EKA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5400EKA CAD Model

Description

The MAX5400EKA from Maxim Integrated is a highly precise, digitally controlled potentiometer designed to operate as a programmable voltage divider or a variable resistor. This compact and versatile IC is an ideal solution for applications requiring precise adjustment of voltage or resistance without the need for manual tuning.

Key Features:

  • Resolution: The device offers a fine resolution with 256-tap points, providing smooth and precise control over the output.
  • Interface: It features a user-friendly SPI™/QSPI™/MICROWIRE™-compatible serial interface, enabling easy communication with most microcontrollers and digital systems.
  • Voltage Range: The MAX5400EKA operates within a 2.7V to 5.5V supply voltage range, accommodating a wide array of applications and systems.
  • Compact Package: Housed in a space-saving 8-pin SOT23 package, this digital potentiometer is an excellent choice for designs where board space is at a premium.
  • Nonvolatile Memory: With integrated nonvolatile (NV) memory, the device can store the last programmed wiper position, ensuring that the setting is retained even after the power is cycled.
  • End-to-End Resistance: The device offers a 50kΩ end-to-end resistance, making it suitable for a broad range of applications.
  • Low Temperature Coefficient: The temperature coefficient of resistance is low, ensuring stable performance across a wide temperature range.

Applications:

The MAX5400EKA is ideal for various applications including but not limited to:

  • Adjustable power supplies
  • LCD screen adjustment
  • Audio volume control
  • Gain and offset adjustment
  • Automotive electronics
  • Medical equipment
  • Industrial controls

In conclusion, the MAX5400EKA digital potentiometer from Maxim Integrated is a robust, reliable, and precise component that offers electronic designers a high level of control and flexibility. Whether used in consumer electronics, automotive systems, or industrial machinery, this digital potentiometer stands out for its ease of integration and stable performance.

You May Also Be Interested in

Microchip Technology
IC DGT POT 100KOHM 129TP 20TSSOP / Digital Potentiometer 100k Ohm 4 Circuit 129 Taps SPI Interface 20-TSSOP
Need more? Email Us
ECAD model for MCP4341-104E/ST
Renesas Electronics America
Quad Digitally Controlled Potentiometer XDCP | IC DGT POT 10KOHM 256TAP 20TSSOP
Lowest to $5.2559
ECAD model for ISL22343WFV20Z
Microchip Technology
IC DGT POT 10KOHM 129TAP 8DFN / Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)
Lowest to $2.2819
ECAD model for MCP4542T-103E/MF
Maxim Integrated
Lowest to $2.2869
ECAD model for MAX5400EKA
Texas Instruments
256-TAPS DUAL CHANNEL DIGITAL POTENTIOMETER WITH NON-VOLATILE MEMORY | IC DGT POT 100KOHM 256TAP 14QFN
Lowest to $8.8576
ECAD model for TPL0102-100RUCR
Analog Devices Inc.
256-/1024-Position, DigiPOT+ Potentiometers with Maximum ±1% R-Tolerance Error and 20-TP Memory | IC DGT POT 20KOHM 1024TP 14TSSOP
Lowest to $19.8554
ECAD model for AD5292BRUZ-20
Intersil Corporation
Terminal Voltage +- 3V or +- 5V, 128 Taps IC Serial Interface
Need more? Email Us
ECAD model for ISL23711WIU10Z
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 16SOIC
Need more? Email Us
ECAD model for X9420WS16-2.7
ON Semiconductor
100-Tap Digitally Programmable Potentiometer (DPP™)
Lowest to $0.4162
ECAD model for CAT5113YI-10-GT3

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2869 $57.1725
60+ $1.8766 $112.5960
93+ $1.8179 $169.0647
128+ $1.7592 $225.1776
165+ $1.7006 $280.5990
221+ $1.5247 $336.9587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 80,000 pieces
MOQ: 25 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention