EN
  • EN
  • DE

AD5292BRUZ-20

Part No AD5292BRUZ-20
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 256-/1024-Position, DigiPOT+ Potentiometers with Maximum ±1% R-Tolerance Error and 20-TP Memory | IC DGT POT 20KOHM 1024TP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 1024
Resistance (Ohms) 20k
Interface SPI
Memory Type Non-Volatile
Supply Voltage (V) 9V ~ 33V, ±9V ~ 16.5V
Features Cascade Pin
Tolerance ±1%
Temperature Coefficient 35 ppm/°C
Resistance - Wiper (Ohms) 60
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number AD5292
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1136071-AD5292BRUZ-20
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5292BRUZ-20 CAD Model

Description

The AD5292BRUZ-20, manufactured by Analog Devices Inc., is a high-performance, single-channel digital potentiometer that offers a perfect solution for precise resistance adjustments in a variety of applications. This digital potentiometer provides a 20-position variable resistor device, allowing for fine calibration and control over resistance settings.

Key Features

  • Resistance Options: The AD5292BRUZ-20 offers a 20 kΩ end-to-end resistance, providing a wide range of adjustment options for various circuit designs.
  • Resolution: With 20 positions, users can achieve precise control over resistance settings, making it ideal for calibration and tuning applications.
  • Power Supply: The device operates on a versatile single-supply voltage ranging from 2.7V to 5.5V, accommodating various power requirements.
  • Integrated EEPROM: It includes a non-volatile memory (EEPROM) that allows resistance settings to be stored and retained even when the power is turned off.
  • Robust Interface: Features a robust 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into existing systems.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Packaging: Housed in a compact 14-lead TSSOP (thin shrink small outline package), the AD5292BRUZ-20 is optimized for space-constrained applications.

Applications

The AD5292BRUZ-20 is highly versatile and can be used in various applications such as:

  • Automated product calibration systems
  • Programmable filters and delays
  • Adjustable power supplies and amplifiers
  • Transducer adjustment of pressure, temperature, position, chemical, and optical sensors
  • RF amplifier biasing
  • Gain and offset adjustment

With its precision, reliability, and ease of use, the AD5292BRUZ-20 from Analog Devices Inc. is an excellent choice for designers looking for a digital potentiometer that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0196 $54.0588
7+ $14.7853 $103.4971
11+ $14.3233 $157.5563
15+ $13.8612 $207.9180
19+ $13.3992 $254.5848
25+ $12.0131 $300.3275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,912 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess