EN
  • EN
  • DE
  • IT

MAX5408EEE

Part No MAX5408EEE
Manufacturer Maxim Integrated
Catalog Misc Products
Description Dual, Audio, Log Taper Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829857-MAX5408EEE
Ultra Librarian 3D Model Ultra Librarian MAX5408EEE CAD Model

Description

MAX5408EEE Digital Potentiometer

The MAX5408EEE from Maxim Integrated is a high-performance, nonvolatile digital potentiometer that offers a reliable and precise solution for adjusting and controlling analog signals electronically. Designed with versatility in mind, this digital potentiometer is ideal for a wide range of applications, including volume control, gain adjustment, and motor control.

Key Features

  • Resistance Options: The device provides a 256-tap single potentiometer, allowing for fine adjustment of resistance from 10kΩ to 50kΩ.
  • Interface: It features a user-friendly 3-wire SPI-compatible serial interface, making it easy to integrate into a variety of microcontroller-based systems.
  • Memory: With nonvolatile EEPROM memory, the MAX5408EEE retains its last programmed position even after power is removed, ensuring consistent performance across power cycles.
  • Voltage Range: The device operates over a wide supply voltage range of 2.7V to 5.5V, accommodating various power supply requirements.
  • Compact Package: Housed in a compact 16-pin QSOP package, the MAX5408EEE is designed to save space on the PCB without sacrificing functionality.
  • Low Power: It boasts low power consumption, which is critical for battery-powered and portable applications.

Applications

The digital potentiometer is suitable for a variety of applications, including:

  • Audio equipment for precise volume control
  • Adjustable power supplies for setting output voltages
  • Automotive electronics for sensor calibration
  • Consumer electronics for fine-tuning of settings

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5408EEE is no exception. It is built to meet the stringent requirements of industrial and automotive standards, ensuring long-term reliability and performance in demanding environments.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0793 $54.4758
14+ $7.4497 $104.2958
21+ $7.2169 $151.5549
29+ $6.9841 $202.5389
38+ $6.7513 $256.5494
50+ $6.0529 $302.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 176 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess