EN
  • EN
  • DE

MAX5419LETA

Part No MAX5419LETA
Manufacturer Maxim Integrated
Description 256-Tap, Nonvolatile, I2C-Interface, Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214229-MAX5419LETA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5419LETA CAD Model

Description

Maxim Integrated MAX5419LETA Precision Digital Potentiometer

The MAX5419LETA from Maxim Integrated is a high-performance, nonvolatile digital potentiometer that offers a reliable and precise solution for a wide range of applications requiring accurate resistance tuning. This component is part of Maxim's portfolio of digital potentiometers, which are designed to replace mechanical potentiometers and trim resistors in your electronic designs.

With a 256-position linear taper, the MAX5419LETA provides smooth and precise adjustments to the resistance value. It operates from a single +2.7V to +5.5V supply, making it versatile for both portable and fixed voltage supply applications. The potentiometer has a 50kΩ end-to-end resistance, which is a common value suitable for various analog and digital control interfaces.

The MAX5419LETA features an integrated EEPROM that allows users to store preferred settings which can be automatically recalled upon power-up. This nonvolatile memory ensures that your settings remain intact even when the device is powered off, providing a consistent and dependable user experience.

Interfacing with the MAX5419LETA is made easy through its I²C-compatible serial interface, which allows for seamless integration into your existing digital systems. This digital communication protocol is widely used and enables the potentiometer to be adjusted by a microcontroller or other digital logic without the need for additional signal conditioning.

Built with reliability in mind, the MAX5419LETA also includes features such as wiper resistance of 70Ω typical at 5V, which contributes to its high signal integrity. Its compact package, the 8-pin TDFN (3mm x 3mm), is designed to save space on your PCB, making it an excellent choice for space-constrained applications.

Applications for the MAX5419LETA are diverse and include adjusting LCD screen brightness, setting the gain of an amplifier, tuning filter circuits, and calibrating sensor signals. Its precision and digital control make it an ideal component for modern electronic systems where accurate and repeatable adjustments are crucial.

Overall, the Maxim Integrated MAX5419LETA digital potentiometer offers a combination of precision, reliability, and ease of use, making it a valuable component for designers and engineers looking to enhance the performance and functionality of their electronic products.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8000 $54.6000
16+ $6.4000 $102.4000
25+ $6.2000 $155.0000
34+ $6.0000 $204.0000
44+ $5.8000 $255.2000
58+ $5.2000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,989 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess