EN
  • EN
  • DE
  • IT

MAX5462EXT+T

Part No MAX5462EXT+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 32-TAP 2WIRE SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 100k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 600
Temperature Range - Operating -40°C to 85°C
Case / Package SC-70-6
Win Source Part Number 003130-MAX5462EXT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5462EXT+T CAD Model

Description

Introducing the MAX5462EXT+T Digital Potentiometer

The MAX5462EXT+T from Maxim Integrated is a highly versatile and reliable digital potentiometer that offers a perfect solution for applications requiring precise resistance tuning. This electronic component is designed to function as a variable resistor or a three-terminal rheostat, catering to a wide range of industry needs.

Key Features

  • Resistance Value: The MAX5462EXT+T provides a resistance value of 10kΩ, suitable for various applications that demand a standard resistance range.
  • Resolution: With 256-taps, it offers fine adjustment resolution, allowing for smooth and incremental changes in resistance.
  • Interface: The device uses an SPI interface for communication, ensuring easy integration with most microcontrollers and digital systems.
  • Supply Voltage: It operates over a wide supply voltage range of 2.7V to 5.5V, making it adaptable to both low and standard voltage applications.
  • Temperature Range: The MAX5462EXT+T is designed to perform reliably in a broad temperature range, from -40°C to +85°C, suitable for harsh environments.
  • Packaging: Offered in a compact TSSOP-14 package, it is ideal for space-constrained applications.

Applications

The MAX5462EXT+T is ideal for a variety of applications, including:

  • Adjustable power supplies
  • LCD screen brightness control
  • Audio equipment volume control
  • Automotive electronics adjustments
  • Calibration and tuning of circuits

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5462EXT+T is no exception. It is designed to provide stable performance and a long operational lifespan, even in challenging conditions. The digital potentiometer's non-volatile memory ensures that the last position is remembered even after power is cycled, providing convenience and saving time during operation.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the MAX5462EXT+T offers a flexible and reliable solution for digital resistance tuning.

You May Also Be Interested in

Microchip Technology
IC DGT POT 100KOHM 257TAP 14DIP
Lowest to $3.3684
Microchip Technology
IC DGT POT 100KOHM 257TP 20TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 14TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 100TAP 8UMAX
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 129TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 129TAP 8SOIC
Lowest to $1.1659
Analog Devices Inc.
IC DGT POT 100KOHM 128TAP 16SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 14DIP
Need more? Email Us
Microchip Technology
IC DGTL POT 10KOHM 257TAP 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7981 $67.1544
57+ $2.2961 $130.8777
88+ $2.2236 $195.6768
121+ $2.1525 $260.4525
156+ $2.0801 $324.4956
209+ $1.8654 $389.8686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess