EN
  • EN
  • DE
  • IT

MCP4131-503E/SN

Part No MCP4131-503E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 129TAP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features -
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4131
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366645-MCP4131-503E/SN
Ultra Librarian 3D Model Ultra Librarian MCP4131-503E/SN CAD Model

Description

Microchip Technology's MCP4131-503E/SN Digital Potentiometer

The MCP4131-503E/SN is a high-performance digital potentiometer designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and versatile device offers a perfect solution for applications requiring precise resistance tuning controlled by a digital interface.

Key Features:

  • Resistance Options: This digital potentiometer comes with a resistance value of 50kΩ, providing a wide range of adjustment options for various applications.
  • Resolution: The MCP4131-503E/SN features a 7-bit resolution, which translates to 128 wiper steps, allowing for fine-grained control over the resistance settings.
  • Interface: It employs a user-friendly SPI interface, enabling easy communication with microcontrollers and other digital systems.
  • Single-Supply Operation: The device operates on a single 2.7V to 5.5V power supply, making it suitable for low-power and battery-operated circuits.
  • Package: Encased in a small 8-pin SOIC (SN) package, the MCP4131-503E/SN is ideal for space-constrained applications.
  • Temperature Range: With an operating temperature range of -40°C to +125°C, this digital potentiometer is robust and reliable across various environmental conditions.
  • Non-Volatile Memory: The wiper settings can be stored in the non-volatile memory, ensuring that the last position is retained even after power is removed.

Applications:

The MCP4131-503E/SN is versatile and can be used in a variety of applications, including:

  • Automated adjustments to match component tolerances
  • Calibration of system parameters
  • Variable gain control for amplifiers
  • Adjustable power supplies
  • LED dimming and color control

With its precision, reliability, and ease of use, the MCP4131-503E/SN from Microchip Technology is an excellent choice for designers and engineers looking to integrate digital potentiometers into their systems. Whether it's for industrial, automotive, consumer electronics, or communication devices, this digital potentiometer is engineered to meet the demands of a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
Digital Potentiometer 100/256POS 10KOhm/50KOhm Dual 16-Pin CSBGA
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 100K 256POS 10LFCSP
Need more? Email Us
Analog Devices Inc.
I2C-Compatible, 256-Position Digital Potentiometers | IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $3.0700
Analog Devices Inc.
IC POT DGTL 50K 256POS SOT23-8
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $6.7771
Renesas Electronics America
IC DGTL POT 10KOHM 16TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC POT DGTL QUAD 50K 20TSSOP
Lowest to $10.6916
Analog Devices Inc.
I2C-Compatible, 256-Position Digital Potentiometers
Lowest to $10.2632

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1659 $69.9540
140+ $0.9567 $133.9380
210+ $0.9269 $194.6490
290+ $0.8970 $260.1300
375+ $0.8670 $325.1250
500+ $0.7774 $388.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,196 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess