EN
  • EN
  • DE
  • IT

TAS3108DCP

Part No TAS3108DCP
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO DSP 8-CH 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Audio Signal Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 38-HTSSOP
Win Source Part Number 081339-TAS3108DCP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS3108DCP CAD Model

Description

Texas Instruments TAS3108DCP Audio Processor

The Texas Instruments TAS3108DCP is a sophisticated audio processor that is part of TI's extensive range of audio products. This device is engineered to deliver high-quality sound enhancement and efficient audio processing in a variety of applications. It's an ideal solution for advanced audio systems, including home theaters, automotive audio systems, and professional audio equipment.

Key Features

  • Advanced Audio Processing: The TAS3108DCP features a powerful 48-bit data path for audio processing, ensuring high-fidelity audio with minimal distortion.
  • Programmability: With its fully programmable DSP core, the device allows for customization of audio algorithms to suit specific applications and acoustic environments.
  • Multiple Audio Inputs and Outputs: This processor supports a variety of I/O configurations, making it versatile for complex audio systems.
  • Integrated Data Converters: It comes equipped with high-quality ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), facilitating seamless conversion between analog and digital audio signals.
  • Efficient Power Management: The TAS3108DCP is designed for low power consumption, making it an energy-efficient choice for battery-powered devices.

Applications

The TAS3108DCP is suitable for a wide range of applications, including:

  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Audio Equipment
  • Multi-channel Audio Systems
  • Soundbars and Digital Speakers

Technical Specifications

The TAS3108DCP operates over a wide temperature range and is available in a HTQFP (Heat-Sink Thin Quad Flat Pack) package. Its technical specifications ensure that it can handle complex audio processing tasks with ease, while maintaining the integrity of the sound output.

Conclusion

With its robust feature set and flexibility, the Texas Instruments TAS3108DCP stands out as a powerful audio processor capable of elevating the audio experience in any application. Its combination of high-quality audio processing, programmability, and efficient power management makes it a top choice for designers and audio professionals looking for a reliable and versatile audio processing solution.

You May Also Be Interested in

Texas Instruments
Lowest to $37.9340
Skyworks Solutions Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $21.3984
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Lowest to $0.3929
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $48.1765
STMicroelectronics
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3967 $65.5868
9+ $13.4538 $121.0842
13+ $13.0333 $169.4329
18+ $12.6129 $227.0322
23+ $12.1924 $280.4252
31+ $10.9312 $338.8672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess