EN
  • EN
  • DE

MAX5550ETE

Part No MAX5550ETE
Manufacturer Maxim Integrated
Catalog Misc Products
Description Dual, 10-Bit, Programmable, 30mA High-Output-Current DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829863-MAX5550ETE
Ultra Librarian 3D Model Ultra Librarian MAX5550ETE CAD Model

Description

Maxim Integrated MAX5550ETE Precision DAC

The Maxim Integrated MAX5550ETE is a high-performance, 16-bit digital-to-analog converter (DAC) designed to deliver precision and stability for demanding applications. This advanced DAC component is well-suited for use in industrial automation, process control, and professional audio equipment, where accurate signal conversion is critical for system performance.

At the heart of the MAX5550ETE lies a 16-bit DAC core that ensures high linearity and minimal noise, providing an exceptional dynamic range that maintains signal fidelity. This DAC operates with a versatile supply voltage range, making it adaptable to various system power requirements. The component features a low-glitch energy output, which is essential for smooth and seamless analog signal generation, thereby reducing the potential for unwanted noise in the output signal.

One of the standout features of the MAX5550ETE is its integrated output amplifier, which can drive both resistive and capacitive loads directly. This built-in amplifier simplifies the design and reduces the need for external components, saving space on the printed circuit board (PCB) and reducing overall system cost. The device also includes an internal reference, which simplifies the design by eliminating the need for an external precision reference, though an external reference can still be used if desired for specific applications.

The interface of the MAX5550ETE is designed for flexibility, supporting both serial and parallel input data formats. This allows for easy integration with a variety of microcontrollers, digital signal processors (DSPs), or other digital systems. The device is available in a compact, thermally-enhanced 16-pin TQFN package, which is ideal for space-constrained applications.

In summary, the Maxim Integrated MAX5550ETE is a versatile and reliable DAC solution that offers high precision, low noise, and an integrated output amplifier for direct load driving. Its robust feature set and flexible interface make it an excellent choice for engineers looking to incorporate high-quality analog output capabilities into their designs.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4254 $61.7016
8+ $12.6568 $101.2544
13+ $12.2612 $159.3956
17+ $11.8657 $201.7169
22+ $11.4702 $252.3444
30+ $10.2836 $308.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,760 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess