EN
  • EN
  • DE

TPD6E004RSER

Part No TPD6E004RSER
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 8QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 6
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-UQFN (1.5x1.5)
Win Source Part Number 033563-TPD6E004RSER
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD6E004RSER CAD Model

Description

The TPD6E004RSER is a robust, high-performance ESD protection device from the renowned manufacturer Texas Instruments. Designed to safeguard sensitive electronics from electrostatic discharge (ESD) events, this compact solution is essential for maintaining the integrity and reliability of modern electronic systems.

Key Features

  • 6-Channel ESD Protection: The device offers six channels of ESD protection, making it versatile for protecting multiple lines in a system.
  • Low Clamping Voltage: It has a low clamping voltage, which ensures that the protected components are exposed to minimal stress during ESD events.
  • Ultra-Low Capacitance: The TPD6E004RSER features ultra-low capacitance, which is critical for maintaining signal integrity, especially in high-speed data lines.
  • I/O to GND Protection: This device provides protection for I/O pins to GND, ensuring comprehensive coverage for potential discharge paths.
  • Small Form Factor: Housed in a compact UQFN-10 package, it is suitable for space-constrained applications without compromising on protection.
  • Wide Operating Range: It can operate over a broad temperature range, making it suitable for various environmental conditions.

Applications

The TPD6E004RSER is ideal for protecting a wide range of applications from ESD damage, including:

  • Mobile Phones
  • Portable Electronics
  • Computers and Peripherals
  • Digital Cameras
  • MP3 Players
  • USB Interfaces

Reliability and Quality

With Texas Instruments' commitment to quality, the TPD6E004RSER is manufactured to the highest standards. It ensures that your products are safeguarded against the common and potentially destructive ESD events that occur during normal handling and usage.

Summary

In summary, the TPD6E004RSER from Texas Instruments is a sophisticated ESD protection solution, offering multiple channels of protection in a tiny package. It is designed to protect sensitive electronic components in a wide array of applications, ensuring that your devices operate reliably and continue to perform at their best.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6409 $51.2720
195+ $0.5259 $102.5505
295+ $0.5095 $150.3025
410+ $0.4930 $202.1300
525+ $0.4766 $250.2150
705+ $0.4273 $301.2465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,560 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess