EN
  • EN
  • DE

MAX5632UCB+D

Part No MAX5632UCB+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH 16-bit 64-Pin LQFP / IC DAC 16BIT 32CH S&H 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Resolution 16
Number of D/A Converters 32
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 8.55 V ~ 11.6 V, -2.75 V ~ -5.25 V
Voltage - Supply, Digital 5V
INL/DNL (LSB) -, ±1
Architecture R-2R
Operating Temperature Range 0°C ~ 85°C
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 786573-MAX5632UCB+D
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5632
Introduction Date June 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX5632UCB+D CAD Model

Description

Maxim Integrated's MAX5632UCB+D: Precision DAC for High-Performance Applications

The MAX5632UCB+D from Maxim Integrated is a highly precise digital-to-analog converter (DAC) designed to meet the stringent requirements of complex industrial, communication, and high-end consumer electronics systems. This integrated circuit provides an excellent combination of performance, flexibility, and reliability, making it an ideal choice for applications where accurate analog signal generation is critical.

Key Features

  • High Resolution: The MAX5632UCB+D offers a 16-bit resolution, ensuring fine granularity and precise control over the analog output signal.
  • Dual DAC Channels: With two independent DAC outputs, this device can manage multiple signal paths simultaneously, increasing the system's overall efficiency and performance.
  • Flexible Reference Inputs: It includes both internal and external reference voltage options, allowing designers to choose the best reference source for their specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX5632UCB+D is suitable for battery-powered devices and other applications where power conservation is paramount.
  • Serial Interface: The device features a 3-wire SPI-compatible serial interface, which simplifies the integration with microcontrollers and digital systems, reducing the complexity of the communication protocol.
  • Wide Operating Temperature Range: It operates over an extended temperature range of -40°C to +105°C, making it robust enough for use in harsh environmental conditions.

Applications

The MAX5632UCB+D is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Precision instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Communication systems
  • High-end audio equipment

With its high resolution and dual-channel output, the MAX5632UCB+D provides a reliable solution for systems requiring precise and stable analog outputs. Its compact size in a 12-pin UCSP package also makes it an excellent option for space-constrained applications. Maxim Integrated's commitment to quality ensures that the MAX5632UCB+D DAC delivers consistent performance, making it a trusted component for engineers and designers seeking to enhance their product's analog capabilities.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $490.4904 $490.4904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess