EN
  • EN
  • DE

MAX5881CXW+CH7

Part No MAX5881CXW+CH7
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description 12-BIT, 4.3GSPS CABLE DOWNSTREAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tray
Product Status Active
Function D/A Converter
Frequency 50MHz ~ 1GHz
RF Type General Purpose
Secondary Attributes Sample Rates to 4.3GSPS
Mounting Type Surface Mount
Package / Case 169-LFBGA, CSBGA
Supplier Device Package 169-CSBGA (11x11)
Base Product Number MAX5881
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 829868-MAX5881CXW+CH7
Ultra Librarian 3D Model Ultra Librarian MAX5881CXW+CH7 CAD Model

Description

Product Overview: Maxim Integrated MAX5881CXW+CH7

The MAX5881CXW+CH7 is a high-performance digital-to-analog converter (DAC) designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This DAC is part of Maxim's precision converter series, offering a blend of excellent dynamic performance and low power consumption, making it an ideal choice for a wide range of applications including telecommunications, base stations, and professional audio equipment.

Key Features:

  • Resolution: The MAX5881CXW+CH7 features a 16-bit resolution, providing fine granularity and high precision in analog output.
  • Update Rate: It boasts a fast update rate, allowing for real-time signal processing and rapid changes in output.
  • Low Power Consumption: Despite its high performance, the device is designed for low power operation, helping to reduce power budgets in energy-sensitive systems.
  • Output Range: The DAC offers a flexible output range, which can be configured to meet the requirements of specific applications.
  • Interface: It includes a user-friendly serial interface that simplifies communication with microcontrollers or digital signal processors.
  • Integration: The MAX5881CXW+CH7 comes in a compact package, making it easy to integrate into space-constrained designs.

Applications:

The versatility of the MAX5881CXW+CH7 makes it suitable for various applications that require high precision and fast data throughput. Its main applications include:

  • Telecommunication infrastructure
  • Wireless base stations
  • Professional audio equipment
  • Automated test equipment
  • Instrumentation and control systems

Quality and Reliability:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5881CXW+CH7 is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability in demanding environments.

Conclusion:

With its combination of high resolution, fast update rates, and low power consumption, the MAX5881CXW+CH7 from Maxim Integrated stands out as a top-tier DAC solution. Whether it's for telecommunications, professional audio, or industrial applications, this product is engineered to deliver exceptional performance and reliability.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6537 $61.9611
7+ $16.9462 $118.6234
11+ $16.4172 $180.5892
15+ $15.8870 $238.3050
19+ $15.3580 $291.8020
26+ $13.7688 $357.9888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess