EN
  • EN
  • DE

MAX5886EGK

Part No MAX5886EGK
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 68QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 1
Settling Time 11ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Voltage - Supply, Analog 3.135V ~ 3.465V
Voltage - Supply, Digital 3.135V ~ 3.465V
INL/DNL (LSB) ±0.2, ±0.15
Architecture Current Steering
Temperature Range - Operating -40°C ~ 85°C
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (10x10)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631626-MAX5886EGK
Ultra Librarian 3D Model Ultra Librarian MAX5886EGK CAD Model

Description

MAX5886EGK: A High-Performance DAC from Maxim Integrated

The MAX5886EGK is a cutting-edge digital-to-analog converter (DAC) designed by Maxim Integrated, a renowned leader in the development of innovative mixed-signal products. This high-speed DAC is part of Maxim's portfolio of precision converters that cater to the demanding needs of advanced communication systems, instrumentation, and automated test equipment.

Key Features

  • High-Speed Performance: The MAX5886EGK is capable of converting digital signals to analog at impressive speeds, making it ideal for applications that require fast data processing and high bandwidth.
  • Resolution: It offers 16-bit resolution, ensuring high-precision output which is critical for applications where data accuracy is paramount.
  • Update Rate: With an update rate of up to 200Msps (Mega samples per second), this DAC maintains a balance between speed and performance.
  • Low Power Consumption: Despite its high-speed capabilities, the MAX5886EGK is designed to be power-efficient, which is beneficial for portable and battery-powered devices.
  • Integrated Features: It comes with an on-chip 1.25V bandgap reference and a reference buffer, simplifying the design and reducing external component requirements.
  • Output Range: The DAC provides a flexible output range with both differential and single-ended configurations, accommodating a variety of system design needs.
  • Interface: It includes a parallel LVCMOS/LVTTL-compatible interface, which facilitates easy integration into a wide array of digital systems.

Applications

The MAX5886EGK is versatile and can be used in a range of applications, including:

  • Wireless infrastructure (base stations, point-to-point communication systems)
  • Instrumentation and control systems
  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • Medical imaging equipment

Package and Quality

The MAX5886 comes in a compact 68-pin QFN package, which is conducive to space-constrained applications. Maxim Integrated ensures that this product, like all others in their lineup, meets the highest quality and reliability standards, providing designers with confidence in their system performance.

With its combination of speed, precision, and efficiency, the MAX5886EGK is a top-tier solution for any application requiring a high-performance DAC.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
Lowest to $7.1344
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess