EN
  • EN
  • DE

MAX5902LAETT+T

Part No MAX5902LAETT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 72V P-Channel Positive High Voltage 6-Pin TDFN EP T/R / IC HOT-SWAP CONTROLLER 6-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Simple Swapper
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Fault Timeout, Latched Fault, Thermal Limit
Programmable Features UVLO
Operating Supply Voltage 9 V ~ 72 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1mA
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-TDFN-EP (3x3)
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 786587-MAX5902LAETT+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5902L
Introduction Date September 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX5902LAETT+T CAD Model

Description

Maxim Integrated MAX5902LAETT+T Ethernet Power Controllers

The MAX5902LAETT+T from Maxim Integrated is a sophisticated Ethernet power controller designed to provide efficient power management solutions for networked devices. This compact, high-performance component is particularly suitable for applications that require remote power control and monitoring, such as IP phones, wireless access points, security cameras, and network routers.

The MAX5902LAETT+T is part of the MAX5902 family of hot-swap controllers that integrate a complete set of features to ensure safe insertion and removal of network cards from a live backplane. It offers a programmable current limit, circuit-breaker functionality, and undervoltage/overvoltage protection, making it an excellent choice for protecting sensitive electronic equipment from electrical hazards.

This device operates over a wide supply voltage range and can handle high surge currents, which is essential for withstanding events such as power-up inrush or short-circuit conditions. Its built-in charge pump controls the external N-channel MOSFETs, allowing the controller to turn on the power device slowly, thereby limiting the inrush current to a safe level.

Key features of the MAX5902LAETT+T include:

  • Integrated power MOSFETs for simplified design and high reliability
  • Programmable current limit for flexible power management
  • Auto-retry or latch-off fault management ensures robust operation
  • Current monitoring output for real-time power consumption tracking
  • Thermal shutdown protection for additional safety
  • Compact, thermally efficient TQFN package suitable for space-constrained applications

The MAX5902LAETT+T is also distinguished by its ease of use, featuring an I²C-compatible interface that allows for precise control and monitoring of the power controller's functions. This capability is essential for system diagnostics and remote troubleshooting, reducing system downtime and maintenance costs.

With its combination of protection features, programmable parameters, and communication interface, the Maxim Integrated MAX5902LAETT+T Ethernet power controller is an ideal solution for managing power in networked systems where uptime and reliability are critical.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3975 $72.7950
4+ $29.8648 $119.4592
6+ $28.9316 $173.5896
9+ $27.9984 $251.9856
11+ $27.0651 $297.7161
15+ $24.2654 $363.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess