EN
  • EN
  • DE

MAX5902LAEUT+T

Part No MAX5902LAEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Simple Swapper
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Fault Timeout, Latched Fault, Thermal Limit
Programmable Features UVLO
Operating Supply Voltage 9 V ~ 72 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1mA
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 704800-MAX5902LAEUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5902L
Introduction Date September 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5902LAEUT+T CAD Model

Description

Maxim Integrated MAX5902LAEUT+T Hot-Swap Controller

The MAX5902LAEUT+T is a cutting-edge hot-swap controller designed by Maxim Integrated to provide a secure and efficient solution for enabling boards to be safely inserted and removed from live backplanes. As part of the MAX5902 series, this device is particularly suitable for applications that demand minimal downtime and high reliability, such as servers, RAID systems, and telecom equipment.

With its compact SOT23-6 package, the MAX5902LAEUT+T is an ideal choice for space-constrained applications. It operates over a wide voltage range of 1.0V to 3.6V, making it versatile for various low-voltage systems. The controller is designed to limit inrush current during hot insertion, preventing damage to connectors, backplanes, and power-supply circuits. This feature is crucial for maintaining the integrity and longevity of electronic components in a hot-swap environment.

The MAX5902LAEUT+T offers an adjustable overcurrent protection threshold via an external resistor. This allows designers to tailor the protection to the specific needs of their system. Additionally, the device includes an auto-retry feature, which ensures that if an overcurrent condition occurs, the controller will automatically attempt to re-establish the connection after a cooldown period. This can be invaluable in maintaining system uptime without the need for manual intervention.

Another key feature of this hot-swap controller is its undervoltage lockout (UVLO) capability. This function ensures that the device will only operate when the supply voltage is within an acceptable range, protecting against system undervoltage conditions that could potentially lead to erratic operation or damage.

The MAX5902LAEUT+T is designed to be user-friendly and easy to implement in a variety of hot-swappable systems. Its tape and reel packaging (denoted by the '+T' in the product name) makes it suitable for automated manufacturing processes, increasing efficiency and reducing assembly costs.

In summary, the Maxim Integrated MAX5902LAEUT+T hot-swap controller is a robust, flexible solution for managing the power distribution challenges of hot-swappable devices. With its advanced features and compact design, it is an excellent choice for ensuring the safety and reliability of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8753 $58.5036
29+ $3.9998 $115.9942
45+ $3.8750 $174.3750
62+ $3.7503 $232.5186
80+ $3.6255 $290.0400
107+ $3.2502 $347.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess