EN
  • EN
  • DE

MAX5921BESA+

Part No MAX5921BESA+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, OVP, UVLO
Voltage - Supply -80V ~ -20V
Current - Output (Max) -
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 700 µA
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX5921
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1379067-MAX5921BESA+
Ultra Librarian 3D Model Ultra Librarian MAX5921BESA+ CAD Model

Description

Maxim Integrated MAX5921BESA+ Product Overview

The Maxim Integrated MAX5921BESA+ is a high-performance, quad, hot-swap controller designed to enable safe board insertion and removal from a live backplane. This integrated circuit comes in a compact SOP-8 package, making it an ideal choice for space-constrained applications where multiple power supplies manage hot-swap operations.

Key Features

  • Voltage Range: The MAX5921BESA+ operates over a wide voltage range of 1V to 13.2V, making it versatile for various system voltages.
  • Integrated MOSFETs: It includes low on-resistance MOSFETs, which provide efficient power distribution and thermal management.
  • Adjustable Current Limit: The device features an adjustable overcurrent limit, which protects the power source and the hot-swapped board from excessive current draw.
  • Fast Overcurrent Response: The MAX5921BESA+ is designed to respond quickly to overcurrent conditions, ensuring reliable protection for sensitive components.
  • Circuit Breaker Function: A circuit breaker function helps to prevent system damage by interrupting the connection in the event of persistent overcurrent conditions.
  • Undervoltage Lockout (UVLO): The built-in UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range.
  • Thermal Shutdown: Thermal shutdown protection is included to prevent overheating and potential damage to the device and connected components.

Applications

The MAX5921BESA+ is suitable for a broad range of applications, including:

  • Servers and storage systems
  • Telecommunications equipment
  • Network routers and switches
  • Industrial control systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5921BESA+ is no exception. It is designed to meet the rigorous demands of critical systems where uptime and performance are of paramount importance. With its robust feature set and compact form factor, the MAX5921BESA+ is an excellent choice for designers looking to incorporate hot-swap capabilities with confidence in the reliability and longevity of their systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess